Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1)
IC REG LINEAR 1.8V 300MA 4TDFN
IC REG LINEAR 1.8V 300MA 4TDFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5501-1.8YMT-T5 | MIC5501-1.8YMT-T5 | MIC5501-1.8YMT-T5 |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 4-UDFN Exposed Pad | ||
| Life Cycle Stage | Active | ||
| Output Voltage | 1.8 to ? volts | 1.8 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |