Microchip Technology, Inc. 30MA LED Driver IC MIC5400YWM

Description
IC LED DRIVER LINEAR 30MA 28SOIC Product overview: MIC5400YWM from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC5400YWM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC LED DRIVER LINEAR 30MA 28SOIC Product overview: MIC5400YWM from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC5400YWM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5400YWM is a dual 8-output LED driver designed for applications such as outdoor video screens and large LED displays. Each output can sink up to 30mA, making it suitable for driving clusters of LEDs, typically configured as RRGB. The device features programmable brightness control through a serial interface, utilizing a combination of 4-bit DACs for coarse control and 10-bit PWM for fine control. The MIC5400YWM includes several protective features, such as over-temperature shutdown, watchdog functionality to disable outputs under fault conditions, and open circuit fault detection with status register readback. It operates within a supply voltage range of 4.75V to 5.5V and has a junction temperature range of -40°C to +125°C. The device is housed in a 28-pin wide SOIC package, making it suitable for various PCB layouts. Engineers considering this product should note its ability to cascade driver groups in a daisy chain configuration, which can be beneficial for larger display setups.

Datasheet Summary
Powered by GS/AI

The MIC5400YWM is a dual 8-output LED driver designed for applications such as outdoor video screens and large LED displays. Each output can sink up to 30mA, making it suitable for driving clusters of LEDs, typically configured as RRGB. The device features programmable brightness control through a serial interface, utilizing a combination of 4-bit DACs for coarse control and 10-bit PWM for fine control. The MIC5400YWM includes several protective features, such as over-temperature shutdown, watchdog functionality to disable outputs under fault conditions, and open circuit fault detection with status register readback. It operates within a supply voltage range of 4.75V to 5.5V and has a junction temperature range of -40°C to +125°C. The device is housed in a 28-pin wide SOIC package, making it suitable for various PCB layouts. Engineers considering this product should note its ability to cascade driver groups in a daisy chain configuration, which can be beneficial for larger display setups.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30MA LED Driver IC
137-MIC5400YWM
30MA LED Driver IC 137-MIC5400YWM
IC LED DRIVER LINEAR 30MA 28SOIC Product overview: MIC5400YWM from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC5400YWM can be used for catalog matching and distributor lookup.

IC LED DRIVER LINEAR 30MA 28SOIC Product overview: MIC5400YWM from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC5400YWM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - MIC5400YWM-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MIC5400YWM-ND
LED Drivers MIC5400YWM-ND
LED Driver IC 16 Output Linear Dimming 30mA 28-SOIC

LED Driver IC 16 Output Linear Dimming 30mA 28-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MIC5400YWM - 044792-MIC5400YWM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC5400YWM
044792-MIC5400YWM
PMIC - PMIC - LED Drivers - MIC5400YWM 044792-MIC5400YWM
Manufacturer: Microchip Technology Win Source Part Number: 044792-MIC5400YWM Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SOIC Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.75V Channel Output Current: 30mA

Manufacturer: Microchip Technology
Win Source Part Number: 044792-MIC5400YWM
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.75V
Channel Output Current: 30mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MIC5400YWM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MIC5400YWM
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC5400YWM
IC LED DRIVER LINEAR 30MA 28SOIC

IC LED DRIVER LINEAR 30MA 28SOIC

Supplier's Site
PMIC - LED Drivers - MIC5400YWM - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MIC5400YWM
PMIC - LED Drivers MIC5400YWM
IC LED DRIVER LINEAR 30MA 28SOIC

IC LED DRIVER LINEAR 30MA 28SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-MIC5400YWM MIC5400YWM-ND 044792-MIC5400YWM MIC5400YWM MIC5400YWM
Product Name 30MA LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - MIC5400YWM Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts 4.75 volts 4.75 to 5.5 volts
Number of Channels 16 #
Package Type Tube 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 763528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 480 watts
Features RoHS Compliant
View Details
LED Drivers - 1727-NCR421PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
LED Driver IC - 137-ICLS6022G - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers