Microchip Technology, Inc. Low Power Dual 300mA LDO MIC5399

Description
The MIC5396/7/8/9 is an advanced dual LDO ideal for powering general purpose portable devices. The MIC5396/7/8/9 provides two high-performance, independent 300mA LDOs in a single package. This makes it possible to improve system efficiency by providing two independent supply inputs that can be optimized for each individual LDO. The MIC5396/7/8/9 also features a wide output voltage range down to 1.0V. Its full feature set and low dropout voltage make it ideal for battery-powered applications. The MIC5396/7/8/9 offers 2% accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 42µA per LDO at full load). The MIC5396/7/8/9 can also be put into a zero off mode current state, drawing virtually no current when disabled. When the MIC5397/9 is disabled an internal resistive load is automatically applied to the output to discharge the output capacitor. In addition, the MIC5398/9 offers an internal enable pull-down resistor to ensure that the output is disabled when the enable is in tri-state mode. These LDOs also offer fast transient response and high PSRR while consuming a minimum operating current. The family is available in a tiny 8-pin, 1.2mm x 1.6mm leadless Extra Thin DFN package. Additional Features 2.5V to 5.5V input voltage range Independent power inputs Output voltage range from 1V to 3.3V Two 300mA outputs High output accuracy (±2%) Low quiescent current: 37µA typical/LDO Stable with 1µF ceramic output capacitors Low dropout voltage (160mV at 300mA) Independent enable pins Internal enable pull-down (MIC5398, MIC5399) Output discharge circuit (MIC5397, MIC5399) Thermal-shutdown protection Current-limit protection 8-pin 1.2mm x 1.6mm Extra Thin DFN package
Datasheet
Description
The MIC5396/7/8/9 is an advanced dual LDO ideal for powering general purpose portable devices. The MIC5396/7/8/9 provides two high-performance, independent 300mA LDOs in a single package. This makes it possible to improve system efficiency by providing two independent supply inputs that can be optimized for each individual LDO. The MIC5396/7/8/9 also features a wide output voltage range down to 1.0V. Its full feature set and low dropout voltage make it ideal for battery-powered applications. The MIC5396/7/8/9 offers 2% accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 42µA per LDO at full load). The MIC5396/7/8/9 can also be put into a zero off mode current state, drawing virtually no current when disabled. When the MIC5397/9 is disabled an internal resistive load is automatically applied to the output to discharge the output capacitor. In addition, the MIC5398/9 offers an internal enable pull-down resistor to ensure that the output is disabled when the enable is in tri-state mode. These LDOs also offer fast transient response and high PSRR while consuming a minimum operating current. The family is available in a tiny 8-pin, 1.2mm x 1.6mm leadless Extra Thin DFN package. Additional Features 2.5V to 5.5V input voltage range Independent power inputs Output voltage range from 1V to 3.3V Two 300mA outputs High output accuracy (±2%) Low quiescent current: 37µA typical/LDO Stable with 1µF ceramic output capacitors Low dropout voltage (160mV at 300mA) Independent enable pins Internal enable pull-down (MIC5398, MIC5399) Output discharge circuit (MIC5397, MIC5399) Thermal-shutdown protection Current-limit protection 8-pin 1.2mm x 1.6mm Extra Thin DFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Dual 300mA LDO - MIC5399 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Power Dual 300mA LDO
MIC5399
Low Power Dual 300mA LDO MIC5399
The MIC5396/7/8/9 is an advanced dual LDO ideal for powering general purpose portable devices. The MIC5396/7/8/9 provides two high-performance, independent 300mA LDOs in a single package. This makes it possible to improve system efficiency by providing two independent supply inputs that can be optimized for each individual LDO. The MIC5396/7/8/9 also features a wide output voltage range down to 1.0V. Its full feature set and low dropout voltage make it ideal for battery-powered applications. The MIC5396/7/8/9 offers 2% accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 42µA per LDO at full load). The MIC5396/7/8/9 can also be put into a zero off mode current state, drawing virtually no current when disabled. When the MIC5397/9 is disabled an internal resistive load is automatically applied to the output to discharge the output capacitor. In addition, the MIC5398/9 offers an internal enable pull-down resistor to ensure that the output is disabled when the enable is in tri-state mode. These LDOs also offer fast transient response and high PSRR while consuming a minimum operating current. The family is available in a tiny 8-pin, 1.2mm x 1.6mm leadless Extra Thin DFN package. Additional Features 2.5V to 5.5V input voltage range Independent power inputs Output voltage range from 1V to 3.3V Two 300mA outputs High output accuracy (±2%) Low quiescent current: 37µA typical/LDO Stable with 1µF ceramic output capacitors Low dropout voltage (160mV at 300mA) Independent enable pins Internal enable pull-down (MIC5398, MIC5399) Output discharge circuit (MIC5397, MIC5399) Thermal-shutdown protection Current-limit protection 8-pin 1.2mm x 1.6mm Extra Thin DFN package

The MIC5396/7/8/9 is an advanced dual LDO ideal for powering general purpose portable devices. The MIC5396/7/8/9 provides two high-performance, independent 300mA LDOs in a single package. This makes it possible to improve system efficiency by providing two independent supply inputs that can be optimized for each individual LDO. The MIC5396/7/8/9 also features a wide output voltage range down to 1.0V.

Its full feature set and low dropout voltage make it ideal for battery-powered applications. The MIC5396/7/8/9 offers 2% accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 42µA per LDO at full load). The MIC5396/7/8/9 can also be put into a zero off mode current state, drawing virtually no current when disabled.

When the MIC5397/9 is disabled an internal resistive load is automatically applied to the output to discharge the output capacitor. In addition, the MIC5398/9 offers an internal enable pull-down resistor to ensure that the output is disabled when the enable is in tri-state mode. These LDOs also offer fast transient response and high PSRR while consuming a minimum operating current. The family is available in a tiny 8-pin, 1.2mm x 1.6mm leadless Extra Thin DFN package.

Additional Features

    • 2.5V to 5.5V input voltage range
    • Independent power inputs
    • Output voltage range from 1V to 3.3V
    • Two 300mA outputs
    • High output accuracy (±2%)
    • Low quiescent current: 37µA typical/LDO
    • Stable with 1µF ceramic output capacitors
    • Low dropout voltage (160mV at 300mA)
    • Independent enable pins
    • Internal enable pull-down (MIC5398, MIC5399)
    • Output discharge circuit (MIC5397, MIC5399)
    • Thermal-shutdown protection
    • Current-limit protection
    • 8-pin 1.2mm x 1.6mm Extra Thin DFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5399
Product Name Low Power Dual 300mA LDO
Package Type Other; ['UDFN', 'X2DFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74AC04M96 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS810D1LD V33 - TLS810D1LD V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details