Microchip Technology, Inc. High Performance Dual 150mA LDO MIC5392

Description
The MIC5392/3 is a tiny dual low-dropout linear regulator ideally suited for portable electronics. It is ideal for general purpose/digital applications which require high-power supply ripple rejection (PSRR) <60dB, eliminating the need for a bypass capacitor and providing two enable pins for maximum flexibility. The MIC5392/3 integrates two highperformance; 150mA LDOs into a tiny 6-pin 1.2mm x 1.2mm leadless Thin DFN package, which provides exceptional thermal package characteristics. The MIC5392/3 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of low dropout voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering mobile phones camera modules, image sensors, PDAs, MP3 players, and audio codec power applications. The MIC5392/3 is available in fixed-output voltages in the tiny 6-pin 1.2mm x 1.2mm lead-less DFN package which is only 1.44mm2 in area. Additional voltage options are available. Additional Features 2.5V to 5.5V input voltage range Two 150mA output current LDOs High output accuracy: ±2% initial accuracy Low quiescent current (32µA per LDO) Stable with 1µF ceramic output capacitors Independent enable pins Low dropout voltage (155mV at 150mA) Thermal-shutdown protection Current-limit protection Internal 25Ω output discharge circuit (MIC5393) 1.2mm x 1.2mm Extra Thin DFN package (height ≤0.4mm) 1.2mm x 1.2mm Thin DFN package
Datasheet
Description
The MIC5392/3 is a tiny dual low-dropout linear regulator ideally suited for portable electronics. It is ideal for general purpose/digital applications which require high-power supply ripple rejection (PSRR) <60dB, eliminating the need for a bypass capacitor and providing two enable pins for maximum flexibility. The MIC5392/3 integrates two highperformance; 150mA LDOs into a tiny 6-pin 1.2mm x 1.2mm leadless Thin DFN package, which provides exceptional thermal package characteristics. The MIC5392/3 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of low dropout voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering mobile phones camera modules, image sensors, PDAs, MP3 players, and audio codec power applications. The MIC5392/3 is available in fixed-output voltages in the tiny 6-pin 1.2mm x 1.2mm lead-less DFN package which is only 1.44mm2 in area. Additional voltage options are available. Additional Features 2.5V to 5.5V input voltage range Two 150mA output current LDOs High output accuracy: ±2% initial accuracy Low quiescent current (32µA per LDO) Stable with 1µF ceramic output capacitors Independent enable pins Low dropout voltage (155mV at 150mA) Thermal-shutdown protection Current-limit protection Internal 25Ω output discharge circuit (MIC5393) 1.2mm x 1.2mm Extra Thin DFN package (height ≤0.4mm) 1.2mm x 1.2mm Thin DFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Dual 150mA LDO - MIC5392 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance Dual 150mA LDO
MIC5392
High Performance Dual 150mA LDO MIC5392
The MIC5392/3 is a tiny dual low-dropout linear regulator ideally suited for portable electronics. It is ideal for general purpose/digital applications which require high-power supply ripple rejection (PSRR) <60dB, eliminating the need for a bypass capacitor and providing two enable pins for maximum flexibility. The MIC5392/3 integrates two highperformance; 150mA LDOs into a tiny 6-pin 1.2mm x 1.2mm leadless Thin DFN package, which provides exceptional thermal package characteristics. The MIC5392/3 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of low dropout voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering mobile phones camera modules, image sensors, PDAs, MP3 players, and audio codec power applications. The MIC5392/3 is available in fixed-output voltages in the tiny 6-pin 1.2mm x 1.2mm lead-less DFN package which is only 1.44mm2 in area. Additional voltage options are available. Additional Features 2.5V to 5.5V input voltage range Two 150mA output current LDOs High output accuracy: ±2% initial accuracy Low quiescent current (32µA per LDO) Stable with 1µF ceramic output capacitors Independent enable pins Low dropout voltage (155mV at 150mA) Thermal-shutdown protection Current-limit protection Internal 25Ω output discharge circuit (MIC5393) 1.2mm x 1.2mm Extra Thin DFN package (height ≤0.4mm) 1.2mm x 1.2mm Thin DFN package

The MIC5392/3 is a tiny dual low-dropout linear regulator ideally suited for portable electronics. It is ideal for general purpose/digital applications which require high-power supply ripple rejection (PSRR) <60dB, eliminating the need for a bypass capacitor and providing two enable pins for maximum flexibility. The MIC5392/3 integrates two highperformance; 150mA LDOs into a tiny 6-pin 1.2mm x 1.2mm leadless Thin DFN package, which provides exceptional thermal package characteristics.

The MIC5392/3 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of low dropout voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering mobile phones camera modules, image sensors, PDAs, MP3 players, and audio codec power applications.

The MIC5392/3 is available in fixed-output voltages in the tiny 6-pin 1.2mm x 1.2mm lead-less DFN package which is only 1.44mm2 in area. Additional voltage options are available.

Additional Features

    • 2.5V to 5.5V input voltage range
    • Two 150mA output current LDOs
    • High output accuracy: ±2% initial accuracy
    • Low quiescent current (32µA per LDO)
    • Stable with 1µF ceramic output capacitors
    • Independent enable pins
    • Low dropout voltage (155mV at 150mA)
    • Thermal-shutdown protection
    • Current-limit protection
    • Internal 25Ω output discharge circuit (MIC5393)
    • 1.2mm x 1.2mm Extra Thin DFN package (height ≤0.4mm)
    • 1.2mm x 1.2mm Thin DFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5392
Product Name High Performance Dual 150mA LDO
Package Type Other; ['UDFN', 'X2DFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1525A Regulating Pulse Width Modulators - 5962-8951103EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QKVS2 - TLF35584QKVS2 - Infineon Technologies AG
Specs
Package Type Other; PG-LQFP-64
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC3G06DC,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-VFSOP (0.091", 2.30mm Width)
Features Open Drain
Input Voltage 1.65 to 5.5 volts
View Details