Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules MIC5387-GMGYMT-TR

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 333-04 Product Status: Active Output Configuration: Half Bridge (6) Output Type: Inverted Number of Regulators: 1 Current - Output: 200mA (Switch) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 333-04 Product Status: Active Output Configuration: Half Bridge (6) Output Type: Inverted Number of Regulators: 1 Current - Output: 200mA (Switch) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 333-04 Product Status: Active Output Configuration: Half Bridge (6) Output Type: Inverted Number of Regulators: 1 Current - Output: 200mA (Switch) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 333-04
Product Status: Active
Output Configuration: Half Bridge (6)
Output Type: Inverted
Number of Regulators: 1
Current - Output: 200mA (Switch)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1897333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650KG - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Isolaltion Amplifiers; Isolation
View Details