Microchip Technology, Inc. Ultra Small Triple 150mA Output LDO MIC5385

Description
The MIC5385 is an advanced general purpose triple linear regulator offering high power supply rejection (PSRR). The MIC5385 is capable of sourcing 150mA for each output and offers high PSRR making it an ideal solution for any portable electronic application. Ideal for battery powered applications, the MIC5385 offers 2% initial accuracy, low dropout voltage (180mV @ 150mA), and low ground current (typically 32µA per output). The MIC5385 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5385 is available in a lead-free (RoHS-compliant) occupying only 4mm2 of PCB area, a 33% reduction in board area . The MIC5385 has an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 5.5V 150mA guaranteed output current for each output Stable with ceramic output capacitors Low dropout voltage: 180mV @ 150mA Excellent Load/Line Transient Response Low quiescent current: 32µA per LDO High PSRR: 70dB High output accuracy ±2% initial accuracy Thermal shutdown and current limit protection
Description
The MIC5385 is an advanced general purpose triple linear regulator offering high power supply rejection (PSRR). The MIC5385 is capable of sourcing 150mA for each output and offers high PSRR making it an ideal solution for any portable electronic application. Ideal for battery powered applications, the MIC5385 offers 2% initial accuracy, low dropout voltage (180mV @ 150mA), and low ground current (typically 32µA per output). The MIC5385 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5385 is available in a lead-free (RoHS-compliant) occupying only 4mm2 of PCB area, a 33% reduction in board area . The MIC5385 has an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 5.5V 150mA guaranteed output current for each output Stable with ceramic output capacitors Low dropout voltage: 180mV @ 150mA Excellent Load/Line Transient Response Low quiescent current: 32µA per LDO High PSRR: 70dB High output accuracy ±2% initial accuracy Thermal shutdown and current limit protection
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5385 is a triple linear regulator designed for portable electronic applications, featuring an input voltage range of 2.5V to 5.5V and capable of delivering 150mA output current per channel. It has a low dropout voltage of 180mV at 150mA, making it suitable for battery-powered devices. The device exhibits a high power supply rejection ratio (PSRR) of 70dB and low quiescent current of 32µA per output, enhancing efficiency in low-power applications. The MIC5385 is housed in a compact 2mm x 2mm Thin MLF® package, which occupies only 4mm² of PCB area, and operates within a temperature range of -40°C to +125°C. It includes features such as thermal shutdown and current limit protection, ensuring reliable operation in various conditions.

Datasheet Summary
Powered by GS/AI

The MIC5385 is a triple linear regulator designed for portable electronic applications, featuring an input voltage range of 2.5V to 5.5V and capable of delivering 150mA output current per channel. It has a low dropout voltage of 180mV at 150mA, making it suitable for battery-powered devices. The device exhibits a high power supply rejection ratio (PSRR) of 70dB and low quiescent current of 32µA per output, enhancing efficiency in low-power applications. The MIC5385 is housed in a compact 2mm x 2mm Thin MLF® package, which occupies only 4mm² of PCB area, and operates within a temperature range of -40°C to +125°C. It includes features such as thermal shutdown and current limit protection, ensuring reliable operation in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Ultra Small Triple 150mA Output LDO - MIC5385 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra Small Triple 150mA Output LDO
MIC5385
Ultra Small Triple 150mA Output LDO MIC5385
The MIC5385 is an advanced general purpose triple linear regulator offering high power supply rejection (PSRR). The MIC5385 is capable of sourcing 150mA for each output and offers high PSRR making it an ideal solution for any portable electronic application. Ideal for battery powered applications, the MIC5385 offers 2% initial accuracy, low dropout voltage (180mV @ 150mA), and low ground current (typically 32µA per output). The MIC5385 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5385 is available in a lead-free (RoHS-compliant) occupying only 4mm2 of PCB area, a 33% reduction in board area . The MIC5385 has an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 2.5V to 5.5V 150mA guaranteed output current for each output Stable with ceramic output capacitors Low dropout voltage: 180mV @ 150mA Excellent Load/Line Transient Response Low quiescent current: 32µA per LDO High PSRR: 70dB High output accuracy ±2% initial accuracy Thermal shutdown and current limit protection

The MIC5385 is an advanced general purpose triple linear regulator offering high power supply rejection (PSRR). The MIC5385 is capable of sourcing 150mA for each output and offers high PSRR making it an ideal solution for any portable electronic application.

Ideal for battery powered applications, the MIC5385 offers 2% initial accuracy, low dropout voltage (180mV @ 150mA), and low ground current (typically 32µA per output). The MIC5385 can also be put into a zero off-mode current state, drawing virtually no current when disabled.

The MIC5385 is available in a lead-free (RoHS-compliant) occupying only 4mm2 of PCB area, a 33% reduction in board area . The MIC5385 has an operating junction temperature range of -40°C to +125°C.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • 150mA guaranteed output current for each output
    • Stable with ceramic output capacitors
    • Low dropout voltage: 180mV @ 150mA
    • Excellent Load/Line Transient Response
    • Low quiescent current: 32µA per LDO
    • High PSRR: 70dB
    • High output accuracy
      • ±2% initial accuracy
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5385
Product Name Ultra Small Triple 150mA Output LDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers
Board Mount Modules - AHP27009SX/HBB - 1164553-AHP27009SX/HBB - Win Source Electronics
Specs
Output Voltage 9 volts
Output Power 120 watts
View Details