Microchip Technology, Inc. High Performance Low Dropout Single 150mA LDO MIC5376

Description
The MIC5375/6/7/8 is an advanced general purpose linear regulator offering low dropout in an ultra-small package. When the MIC5376/8 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. The MIC5375/6/7/8 is capable of sourcing 150mA output current with low dropout, making it an ideal solution for any portable electronic application. Ideal for battery-powered applications, the MIC5375/6/7/8 offers 2% initial accuracy, low dropout voltage (120mV at 150mA), and low ground current (typically 29µA). The MIC5375/6/7/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5375/6 is available in lead-free (SC-70-5 packages. The MIC5375/6/7/8 has an operating junction temperature range of - 40°C to 125°C. Additional Features Low cost 5-pin SC-70 package Low dropout voltage: 120mV at 150mA Input voltage range: 2.5V to 5.5V 150mA guaranteed output current Stable with 0402 ceramic capacitors as low as 1µF Low quiescent current: 29µA Excellent load and line transient response Fixed output voltages Output discharge circuit High output accuracy: ±2% initial accuracy Thermal shutdown and current limit protection
Datasheet
Description
The MIC5375/6/7/8 is an advanced general purpose linear regulator offering low dropout in an ultra-small package. When the MIC5376/8 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. The MIC5375/6/7/8 is capable of sourcing 150mA output current with low dropout, making it an ideal solution for any portable electronic application. Ideal for battery-powered applications, the MIC5375/6/7/8 offers 2% initial accuracy, low dropout voltage (120mV at 150mA), and low ground current (typically 29µA). The MIC5375/6/7/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5375/6 is available in lead-free (SC-70-5 packages. The MIC5375/6/7/8 has an operating junction temperature range of - 40°C to 125°C. Additional Features Low cost 5-pin SC-70 package Low dropout voltage: 120mV at 150mA Input voltage range: 2.5V to 5.5V 150mA guaranteed output current Stable with 0402 ceramic capacitors as low as 1µF Low quiescent current: 29µA Excellent load and line transient response Fixed output voltages Output discharge circuit High output accuracy: ±2% initial accuracy Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Low Dropout Single 150mA LDO - MIC5376 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance Low Dropout Single 150mA LDO
MIC5376
High Performance Low Dropout Single 150mA LDO MIC5376
The MIC5375/6/7/8 is an advanced general purpose linear regulator offering low dropout in an ultra-small package. When the MIC5376/8 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. The MIC5375/6/7/8 is capable of sourcing 150mA output current with low dropout, making it an ideal solution for any portable electronic application. Ideal for battery-powered applications, the MIC5375/6/7/8 offers 2% initial accuracy, low dropout voltage (120mV at 150mA), and low ground current (typically 29µA). The MIC5375/6/7/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5375/6 is available in lead-free (SC-70-5 packages. The MIC5375/6/7/8 has an operating junction temperature range of - 40°C to 125°C. Additional Features Low cost 5-pin SC-70 package Low dropout voltage: 120mV at 150mA Input voltage range: 2.5V to 5.5V 150mA guaranteed output current Stable with 0402 ceramic capacitors as low as 1µF Low quiescent current: 29µA Excellent load and line transient response Fixed output voltages Output discharge circuit High output accuracy: ±2% initial accuracy Thermal shutdown and current limit protection

The MIC5375/6/7/8 is an advanced general purpose linear regulator offering low dropout in an ultra-small package. When the MIC5376/8 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. The MIC5375/6/7/8 is capable of sourcing 150mA output current with low dropout, making it an ideal solution for any portable electronic application. Ideal for battery-powered applications, the MIC5375/6/7/8 offers 2% initial accuracy, low dropout voltage (120mV at 150mA), and low ground current (typically 29µA). The MIC5375/6/7/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5375/6 is available in lead-free (SC-70-5 packages. The MIC5375/6/7/8 has an operating junction temperature range of - 40°C to 125°C.

Additional Features

    • Low cost 5-pin SC-70 package
    • Low dropout voltage: 120mV at 150mA
    • Input voltage range: 2.5V to 5.5V
    • 150mA guaranteed output current
    • Stable with 0402 ceramic capacitors as low as 1µF
    • Low quiescent current: 29µA
    • Excellent load and line transient response
    • Fixed output voltages
    • Output discharge circuit
    • High output accuracy: ±2% initial accuracy
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5376
Product Name High Performance Low Dropout Single 150mA LDO
Package Type SC-70; Other; ['SC70', 'UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CSD95375Q4M 25A Synchronous Buck NexFET? Power Stage - CSD95375Q4M - Texas Instruments
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280Z - ICE2QR2280Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 21 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Gates and Inverters - 74AUP2G06GM,132 - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFDFN
Features Open Drain
Input Voltage 0.8000 to 3.6 volts
View Details