Microchip Technology, Inc. High Performance 200mA Peak LDO w/ Auto Discharge MIC5368

Description
The MIC5367/8 is an advanced, general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1.6mm x 1.6mm package. The MIC5368 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5367/8 is capable of sourcing 200mA peak (150mA continous) output current and offers high PSRR, making it an ideal solution for any portable electronic application. Great for battery-powered applications, the MIC5367/8 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 29µA). The MIC5367/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5367/8 has an operating junction temperature range of - 40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V 200mA peak (150mA continuous) output current Stable with 1µF ceramic output capacitors Low dropout voltage: 180mV at 150mA Excellent load/line transient response Low quiescent current: 29µA High PSRR: 65dB Output discharge circuit High output accuracy: ±2% initial accuracy Tiny 1.6mm x 1.6mm Thin package Thermal shutdown and current limit protection
Datasheet
Description
The MIC5367/8 is an advanced, general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1.6mm x 1.6mm package. The MIC5368 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5367/8 is capable of sourcing 200mA peak (150mA continous) output current and offers high PSRR, making it an ideal solution for any portable electronic application. Great for battery-powered applications, the MIC5367/8 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 29µA). The MIC5367/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5367/8 has an operating junction temperature range of - 40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V 200mA peak (150mA continuous) output current Stable with 1µF ceramic output capacitors Low dropout voltage: 180mV at 150mA Excellent load/line transient response Low quiescent current: 29µA High PSRR: 65dB Output discharge circuit High output accuracy: ±2% initial accuracy Tiny 1.6mm x 1.6mm Thin package Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 200mA Peak LDO w/ Auto Discharge - MIC5368 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance 200mA Peak LDO w/ Auto Discharge
MIC5368
High Performance 200mA Peak LDO w/ Auto Discharge MIC5368
The MIC5367/8 is an advanced, general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1.6mm x 1.6mm package. The MIC5368 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5367/8 is capable of sourcing 200mA peak (150mA continous) output current and offers high PSRR, making it an ideal solution for any portable electronic application. Great for battery-powered applications, the MIC5367/8 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 29µA). The MIC5367/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5367/8 has an operating junction temperature range of - 40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V 200mA peak (150mA continuous) output current Stable with 1µF ceramic output capacitors Low dropout voltage: 180mV at 150mA Excellent load/line transient response Low quiescent current: 29µA High PSRR: 65dB Output discharge circuit High output accuracy: ±2% initial accuracy Tiny 1.6mm x 1.6mm Thin package Thermal shutdown and current limit protection

The MIC5367/8 is an advanced, general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1.6mm x 1.6mm package. The MIC5368 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5367/8 is capable of sourcing 200mA peak (150mA continous) output current and offers high PSRR, making it an ideal solution for any portable electronic application.

Great for battery-powered applications, the MIC5367/8 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 29µA). The MIC5367/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled.

The MIC5367/8 has an operating junction temperature range of - 40°C to 125°C.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • 200mA peak (150mA continuous) output current
    • Stable with 1µF ceramic output capacitors
    • Low dropout voltage: 180mV at 150mA
    • Excellent load/line transient response
    • Low quiescent current: 29µA
    • High PSRR: 65dB
    • Output discharge circuit
    • High output accuracy:
      • ±2% initial accuracy
    • Tiny 1.6mm x 1.6mm Thin package
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5368
Product Name High Performance 200mA Peak LDO w/ Auto Discharge
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJ V33 - TLS205B0EJ V33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - 74HC14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 6 volts
View Details