Microchip Technology, Inc. High Performance 200mA Peak LDO MIC5367

Description
The MIC5367/8 is an advanced, general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1.6mm x 1.6mm package. The MIC5368 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5367/8 is capable of sourcing 200mA peak (150mA continous) output current and offers high PSRR, making it an ideal solution for any portable electronic application. Great for battery-powered applications, the MIC5367/8 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 29µA). The MIC5367/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5367/8 has an operating junction temperature range of - 40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V 200mA peak (150mA continuous) output current Stable with 1µF ceramic output capacitors Low dropout voltage: 180mV at 150mA Excellent load/line transient response Low quiescent current: 29µA High PSRR: 65dB Output discharge circuit: MIC5368 High output accuracy: ±2% initial accuracy Tiny 1.6mm x 1.6mm Thin package Thermal shutdown and current limit protection
Datasheet
Description
The MIC5367/8 is an advanced, general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1.6mm x 1.6mm package. The MIC5368 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5367/8 is capable of sourcing 200mA peak (150mA continous) output current and offers high PSRR, making it an ideal solution for any portable electronic application. Great for battery-powered applications, the MIC5367/8 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 29µA). The MIC5367/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5367/8 has an operating junction temperature range of - 40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V 200mA peak (150mA continuous) output current Stable with 1µF ceramic output capacitors Low dropout voltage: 180mV at 150mA Excellent load/line transient response Low quiescent current: 29µA High PSRR: 65dB Output discharge circuit: MIC5368 High output accuracy: ±2% initial accuracy Tiny 1.6mm x 1.6mm Thin package Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 200mA Peak LDO - MIC5367 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance 200mA Peak LDO
MIC5367
High Performance 200mA Peak LDO MIC5367
The MIC5367/8 is an advanced, general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1.6mm x 1.6mm package. The MIC5368 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5367/8 is capable of sourcing 200mA peak (150mA continous) output current and offers high PSRR, making it an ideal solution for any portable electronic application. Great for battery-powered applications, the MIC5367/8 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 29µA). The MIC5367/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5367/8 has an operating junction temperature range of - 40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V 200mA peak (150mA continuous) output current Stable with 1µF ceramic output capacitors Low dropout voltage: 180mV at 150mA Excellent load/line transient response Low quiescent current: 29µA High PSRR: 65dB Output discharge circuit: MIC5368 High output accuracy: ±2% initial accuracy Tiny 1.6mm x 1.6mm Thin package Thermal shutdown and current limit protection

The MIC5367/8 is an advanced, general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1.6mm x 1.6mm package. The MIC5368 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5367/8 is capable of sourcing 200mA peak (150mA continous) output current and offers high PSRR, making it an ideal solution for any portable electronic application.

Great for battery-powered applications, the MIC5367/8 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 29µA). The MIC5367/8 can also be put into a zero off-mode current state, drawing virtually no current when disabled.

The MIC5367/8 has an operating junction temperature range of - 40°C to 125°C.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • 200mA peak (150mA continuous) output current
    • Stable with 1µF ceramic output capacitors
    • Low dropout voltage: 180mV at 150mA
    • Excellent load/line transient response
    • Low quiescent current: 29µA
    • High PSRR: 65dB
    • Output discharge circuit: MIC5368
    • High output accuracy:
      • ±2% initial accuracy
    • Tiny 1.6mm x 1.6mm Thin package
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5367
Product Name High Performance 200mA Peak LDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
UC1875 Phase Shift Resonant Controller - 5962-9455501M3A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Soft Switching,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ S - TLE4254EJ S - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details