Microchip Technology, Inc. Ldo, Fixed, 1.8V, 0.15A, Sc-70-5; Output Type Microchip MIC5366-1.8YC5-TR

Description
LDO, FIXED, 1.8V, 0.15A, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes
Description
LDO, FIXED, 1.8V, 0.15A, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.15A, Sc-70-5; Output Type Microchip - 41AH8558 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.15A, Sc-70-5; Output Type Microchip
41AH8558
Ldo, Fixed, 1.8V, 0.15A, Sc-70-5; Output Type Microchip 41AH8558
LDO, FIXED, 1.8V, 0.15A, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.15A, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 1.8V, 0.15A, Sc-70-5; Output Type Microchip - 57AC2599 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.15A, Sc-70-5; Output Type Microchip
57AC2599
Ldo, Fixed, 1.8V, 0.15A, Sc-70-5; Output Type Microchip 57AC2599
LDO, FIXED, 1.8V, 0.15A, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.15A, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41AH8558
Product Name Ldo, Fixed, 1.8V, 0.15A, Sc-70-5; Output Type Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details