Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5365-3.3YC5 MIC5365-3.3YC5

Description
Manufacturer: Microchip Technology Win Source Part Number: 093917-MIC5365-3.3YC 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.155V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.31V @ 150mA Operating Supply Current: 39μA PSRR: 80dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 093917-MIC5365-3.3YC 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.155V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.31V @ 150mA Operating Supply Current: 39μA PSRR: 80dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5365-3.3YC5 - 093917-MIC5365-3.3YC5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5365-3.3YC5
093917-MIC5365-3.3YC5
PMIC - PMIC - Voltage Regulators - Linear - MIC5365-3.3YC5 093917-MIC5365-3.3YC5
Manufacturer: Microchip Technology Win Source Part Number: 093917-MIC5365-3.3YC 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.155V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.31V @ 150mA Operating Supply Current: 39μA PSRR: 80dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 093917-MIC5365-3.3YC5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.155V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.31V @ 150mA
Operating Supply Current: 39μA
PSRR: 80dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.3V 0.15A LDO Voltage Regulator IC
699-MIC5365-3.3YC5
3.3V 0.15A LDO Voltage Regulator IC 699-MIC5365-3.3YC5
IC REG LDO 3.3V 0.15A SC70-5 Product overview: MIC5365-3.3YC5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5365-3.3YC5 can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 0.15A SC70-5 Product overview: MIC5365-3.3YC5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5365-3.3YC5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 093917-MIC5365-3.3YC5 699-MIC5365-3.3YC5
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5365-3.3YC5 3.3V 0.15A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SC-70; Other; SC-70-5 Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data