Microchip Technology, Inc. Ldo, 0.155V, 0.15A, 3%, 2.8V, 5Tsot23; Output Type Microchip MIC5365-2.8YD5-TR

Description
LDO, 0.155V, 0.15A, 3%, 2.8V, 5TSOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, 0.155V, 0.15A, 3%, 2.8V, 5TSOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 0.155V, 0.15A, 3%, 2.8V, 5Tsot23; Output Type Microchip - 03AJ2166 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.155V, 0.15A, 3%, 2.8V, 5Tsot23; Output Type Microchip
03AJ2166
Ldo, 0.155V, 0.15A, 3%, 2.8V, 5Tsot23; Output Type Microchip 03AJ2166
LDO, 0.155V, 0.15A, 3%, 2.8V, 5TSOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

LDO, 0.155V, 0.15A, 3%, 2.8V, 5TSOT23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2166
Product Name Ldo, 0.155V, 0.15A, 3%, 2.8V, 5Tsot23; Output Type Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details