Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 2.8V 150MA TSOT23-5
IC REG LIN 2.8V 150MA TSOT23-5
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5365-2.8YD5-T5 | MIC5365-2.8YD5-T5 | MIC5365-2.8YD5-T5 |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Life Cycle Stage | Active | ||
| Output Voltage | 2.8 to ? volts | 2.8 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps |