Microchip Technology, Inc. Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C; Output Type Microchip MIC5365-1.8YD5-TR

Description
LDO, FIXED, 1.8V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes
Description
LDO, FIXED, 1.8V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C; Output Type Microchip - 72AC6222 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C; Output Type Microchip
72AC6222
Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C; Output Type Microchip 72AC6222
LDO, FIXED, 1.8V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72AC6222
Product Name Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details