IC REG LIN 1.8V 150MA TSOT23-5
IC REG LIN 1.8V 150MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5365-1.8YD5-T5 | MIC5365-1.8YD5-T5 | MIC5365-1.8YD5-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Package Type | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Output Voltage | 1.8 volts | 1.8 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Special Features | Enable | ||
| Output Voltage Type | Fixed; Fixed |