Microchip Technology, Inc. LDO Voltage Regulators MIC5365-1.2YC5-TR

Description
LDO Voltage Regulators Ultra Small Single 150mA LDO
Datasheet
Description
LDO Voltage Regulators Ultra Small Single 150mA LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5365-1.2YC5-TR
LDO Voltage Regulators MIC5365-1.2YC5-TR
LDO Voltage Regulators Ultra Small Single 150mA LDO

LDO Voltage Regulators Ultra Small Single 150mA LDO

Buy Now Datasheet
Ldo, Fixed, 1.2V, 0.15A, -40 To 125Deg C; Output Type Microchip - 72AC6221 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 0.15A, -40 To 125Deg C; Output Type Microchip
72AC6221
Ldo, Fixed, 1.2V, 0.15A, -40 To 125Deg C; Output Type Microchip 72AC6221
LDO, FIXED, 1.2V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

LDO, FIXED, 1.2V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC5365-1.2YC5-TR 72AC6221
Product Name LDO Voltage Regulators Ldo, Fixed, 1.2V, 0.15A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details