Microchip Technology, Inc. Ldo, 1V, 0.15A, 2%, 0.155Vdo, 5Sc70; Output Type Microchip MIC5365-1.0YC5-TR

Description
LDO, 1V, 0.15A, 2%, 0.155VDO, 5SC70; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, 1V, 0.15A, 2%, 0.155VDO, 5SC70; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 1V, 0.15A, 2%, 0.155Vdo, 5Sc70; Output Type Microchip - 03AJ2162 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1V, 0.15A, 2%, 0.155Vdo, 5Sc70; Output Type Microchip
03AJ2162
Ldo, 1V, 0.15A, 2%, 0.155Vdo, 5Sc70; Output Type Microchip 03AJ2162
LDO, 1V, 0.15A, 2%, 0.155VDO, 5SC70; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, 1V, 0.15A, 2%, 0.155VDO, 5SC70; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5365-1.0YC5-TR
LDO Voltage Regulators MIC5365-1.0YC5-TR
LDO Voltage Regulators Ultra Small Single 150mA LDO

LDO Voltage Regulators Ultra Small Single 150mA LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 03AJ2162 MIC5365-1.0YC5-TR
Product Name Ldo, 1V, 0.15A, 2%, 0.155Vdo, 5Sc70; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details