Microchip Technology, Inc. High Performance Low Noise Dual 500mA ULDO MIC5357

Description
The MIC5357 is a tiny dual Ultra Low Dropout (ULDO) linear regulator ideally suited for portable electronics due to its low output noise. The MIC5357 provides two independently controlled high performance 500mA LDOs with typical dropout voltage of 130mV at rated load. In addition, the MIC5357 provides a bypass pin to reduce the output noise. The MIC5357 is designed to be stable with small ceramic output capacitors, thereby reducing required board space and component cost. The combination of extremely low dropout voltage, low output noise, and exceptional thermal package characteristics makes it ideal for powering RF and noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications. The MIC5357 ULDO is available in fixed output voltages in the small 8-pin ePad MSOP package. Additional Features 2.6V to 5.5V input voltage range Ultra-low dropout voltage: 130mV @ 500mA Ultra-low output noise: 51µVrms ±2% initial output accuracy Small 8-pin ePad MSOP package Excellent Load/Line transient response Fast start up time: 38µs µCap stable with 2.2µF ceramic capacitors Thermal shutdown protection Low quiescent current: 160µA with both outputs at maximum load
Datasheet
Description
The MIC5357 is a tiny dual Ultra Low Dropout (ULDO) linear regulator ideally suited for portable electronics due to its low output noise. The MIC5357 provides two independently controlled high performance 500mA LDOs with typical dropout voltage of 130mV at rated load. In addition, the MIC5357 provides a bypass pin to reduce the output noise. The MIC5357 is designed to be stable with small ceramic output capacitors, thereby reducing required board space and component cost. The combination of extremely low dropout voltage, low output noise, and exceptional thermal package characteristics makes it ideal for powering RF and noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications. The MIC5357 ULDO is available in fixed output voltages in the small 8-pin ePad MSOP package. Additional Features 2.6V to 5.5V input voltage range Ultra-low dropout voltage: 130mV @ 500mA Ultra-low output noise: 51µVrms ±2% initial output accuracy Small 8-pin ePad MSOP package Excellent Load/Line transient response Fast start up time: 38µs µCap stable with 2.2µF ceramic capacitors Thermal shutdown protection Low quiescent current: 160µA with both outputs at maximum load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Low Noise Dual 500mA ULDO - MIC5357 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance Low Noise Dual 500mA ULDO
MIC5357
High Performance Low Noise Dual 500mA ULDO MIC5357
The MIC5357 is a tiny dual Ultra Low Dropout (ULDO) linear regulator ideally suited for portable electronics due to its low output noise. The MIC5357 provides two independently controlled high performance 500mA LDOs with typical dropout voltage of 130mV at rated load. In addition, the MIC5357 provides a bypass pin to reduce the output noise. The MIC5357 is designed to be stable with small ceramic output capacitors, thereby reducing required board space and component cost. The combination of extremely low dropout voltage, low output noise, and exceptional thermal package characteristics makes it ideal for powering RF and noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications. The MIC5357 ULDO is available in fixed output voltages in the small 8-pin ePad MSOP package. Additional Features 2.6V to 5.5V input voltage range Ultra-low dropout voltage: 130mV @ 500mA Ultra-low output noise: 51µVrms ±2% initial output accuracy Small 8-pin ePad MSOP package Excellent Load/Line transient response Fast start up time: 38µs µCap stable with 2.2µF ceramic capacitors Thermal shutdown protection Low quiescent current: 160µA with both outputs at maximum load

The MIC5357 is a tiny dual Ultra Low Dropout (ULDO) linear regulator ideally suited for portable electronics due to its low output noise. The MIC5357 provides two independently controlled high performance 500mA LDOs with typical dropout voltage of 130mV at rated load. In addition, the MIC5357 provides a bypass pin to reduce the output noise.

The MIC5357 is designed to be stable with small ceramic output capacitors, thereby reducing required board space and component cost. The combination of extremely low dropout voltage, low output noise, and exceptional thermal package characteristics makes it ideal for powering RF and noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications.

The MIC5357 ULDO is available in fixed output voltages in the small 8-pin ePad MSOP package.

Additional Features

    • 2.6V to 5.5V input voltage range
    • Ultra-low dropout voltage: 130mV @ 500mA
    • Ultra-low output noise: 51µVrms
    • ±2% initial output accuracy
    • Small 8-pin ePad MSOP package
    • Excellent Load/Line transient response
    • Fast start up time: 38µs
    • µCap stable with 2.2µF ceramic capacitors
    • Thermal shutdown protection
    • Low quiescent current: 160µA with both outputs at maximum load
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5357
Product Name High Performance Low Noise Dual 500mA ULDO
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1846 Current-Mode PWM Controller - 5962-8680601EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
 - BTS426L1E3062ABUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
View Details