Microchip Technology, Inc. Ldo, Fixed, 3.3V/1.8V, 0.5A, Msop-8; Input Voltage Min Microchip MIC5357-SGYMME

Description
LDO, FIXED, 3.3V/1.8V, 0.5A, MSOP-8; Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:130mV; IC Case / Package:MSOP-EP; No. of Pins:8Pins; Product Range:-; No. of Outputs:2 OutputRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V/1.8V, 0.5A, MSOP-8; Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:130mV; IC Case / Package:MSOP-EP; No. of Pins:8Pins; Product Range:-; No. of Outputs:2 OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V/1.8V, 0.5A, Msop-8; Input Voltage Min Microchip - 71Y2600 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V/1.8V, 0.5A, Msop-8; Input Voltage Min Microchip
71Y2600
Ldo, Fixed, 3.3V/1.8V, 0.5A, Msop-8; Input Voltage Min Microchip 71Y2600
LDO, FIXED, 3.3V/1.8V, 0.5A, MSOP-8; Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:130mV; IC Case / Package:MSOP-EP; No. of Pins:8Pins; Product Range:-; No. of Outputs:2 OutputRoHS Compliant: Yes

LDO, FIXED, 3.3V/1.8V, 0.5A, MSOP-8; Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:130mV; IC Case / Package:MSOP-EP; No. of Pins:8Pins; Product Range:-; No. of Outputs:2 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y2600
Product Name Ldo, Fixed, 3.3V/1.8V, 0.5A, Msop-8; Input Voltage Min Microchip
Input Voltage 2.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details