Microchip Technology, Inc. Ldo, Adj, 1.25V-5.5V, 0.5A, Udfn-6; Output Type Microchip MIC5353YMT-TR

Description
LDO, ADJ, 1.25V-5.5V, 0.5A, UDFN-6; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.25V-5.5V, 0.5A, UDFN-6; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25V-5.5V, 0.5A, Udfn-6; Output Type Microchip - 57AC2597 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25V-5.5V, 0.5A, Udfn-6; Output Type Microchip
57AC2597
Ldo, Adj, 1.25V-5.5V, 0.5A, Udfn-6; Output Type Microchip 57AC2597
LDO, ADJ, 1.25V-5.5V, 0.5A, UDFN-6; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes

LDO, ADJ, 1.25V-5.5V, 0.5A, UDFN-6; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57AC2597
Product Name Ldo, Adj, 1.25V-5.5V, 0.5A, Udfn-6; Output Type Microchip
Input Voltage 2.6 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details