Microchip Technology, Inc. LDO Voltage Regulators MIC5353-3.3YMT-TR

Description
LDO Voltage Regulators 6Vin, Single 500mA ULDO
Datasheet
Description
LDO Voltage Regulators 6Vin, Single 500mA ULDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5353-3.3YMT-TR
LDO Voltage Regulators MIC5353-3.3YMT-TR
LDO Voltage Regulators 6Vin, Single 500mA ULDO

LDO Voltage Regulators 6Vin, Single 500mA ULDO

Buy Now Datasheet
Ldo, Fixed, 3.3V, 0.5A, Mlf-6; Output Type Microchip - 52AH1191 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, Mlf-6; Output Type Microchip
52AH1191
Ldo, Fixed, 3.3V, 0.5A, Mlf-6; Output Type Microchip 52AH1191
LDO, FIXED, 3.3V, 0.5A, MLF-6; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:160mV; IC Case / Package:MLF RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, MLF-6; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:160mV; IC Case / Package:MLF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC5353-3.3YMT-TR 52AH1191
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 0.5A, Mlf-6; Output Type Microchip
Input Voltage 2.6 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details