Microchip Technology, Inc. Ldo, 1.8V, 0.5A, 0.16Vdo, 2%, 6Mlf; Output Type Microchip MIC5353-1.8YMT-TR

Description
LDO, 1.8V, 0.5A, 0.16VDO, 2%, 6MLF; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, 1.8V, 0.5A, 0.16VDO, 2%, 6MLF; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 1.8V, 0.5A, 0.16Vdo, 2%, 6Mlf; Output Type Microchip - 03AJ2160 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1.8V, 0.5A, 0.16Vdo, 2%, 6Mlf; Output Type Microchip
03AJ2160
Ldo, 1.8V, 0.5A, 0.16Vdo, 2%, 6Mlf; Output Type Microchip 03AJ2160
LDO, 1.8V, 0.5A, 0.16VDO, 2%, 6MLF; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, 1.8V, 0.5A, 0.16VDO, 2%, 6MLF; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2160
Product Name Ldo, 1.8V, 0.5A, 0.16Vdo, 2%, 6Mlf; Output Type Microchip
Input Voltage 2.6 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details