Microchip Technology, Inc. Dual 300mA LDO w/ Active Discharge MIC5339

Description
The MIC5338/9 is an advanced dual 300mA LDO ideal for powering general purpose portable devices requiring low output noise and excellent power supply rejection ratio (PSRR). The MIC5338/9 provides two independently controlled, high performance 300mA LDOs in a tiny 1.6mm x 1.6mm Thin package. The MIC5338/9 provides two low noise outputs with fast transient response. Additionally the MIC5338/9 provides low quiescent current operation, using only 70µA with both outputs enabled. The MIC5339 also incorporates an active discharge feature that pulls down the output of the regulator when the part is disabled. The MIC5338/9 is available in fixed output voltages in a lead-free (RoHS-compliant) 6-pin 1.6mm x 1.6mm Thin leadless package. Additional Features 2.5V to 5.5V input voltage range Two 300mA outputs High output accuracy: 2% Low quiescent current: 70 µA total Stable with ceramic output capacitors Independent enable pins Low dropout voltage: 220mV at 300mA Low output noise Thermal shutdown protection Current limit protection Output discharge circuit
Datasheet
Description
The MIC5338/9 is an advanced dual 300mA LDO ideal for powering general purpose portable devices requiring low output noise and excellent power supply rejection ratio (PSRR). The MIC5338/9 provides two independently controlled, high performance 300mA LDOs in a tiny 1.6mm x 1.6mm Thin package. The MIC5338/9 provides two low noise outputs with fast transient response. Additionally the MIC5338/9 provides low quiescent current operation, using only 70µA with both outputs enabled. The MIC5339 also incorporates an active discharge feature that pulls down the output of the regulator when the part is disabled. The MIC5338/9 is available in fixed output voltages in a lead-free (RoHS-compliant) 6-pin 1.6mm x 1.6mm Thin leadless package. Additional Features 2.5V to 5.5V input voltage range Two 300mA outputs High output accuracy: 2% Low quiescent current: 70 µA total Stable with ceramic output capacitors Independent enable pins Low dropout voltage: 220mV at 300mA Low output noise Thermal shutdown protection Current limit protection Output discharge circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 300mA LDO w/ Active Discharge - MIC5339 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 300mA LDO w/ Active Discharge
MIC5339
Dual 300mA LDO w/ Active Discharge MIC5339
The MIC5338/9 is an advanced dual 300mA LDO ideal for powering general purpose portable devices requiring low output noise and excellent power supply rejection ratio (PSRR). The MIC5338/9 provides two independently controlled, high performance 300mA LDOs in a tiny 1.6mm x 1.6mm Thin package. The MIC5338/9 provides two low noise outputs with fast transient response. Additionally the MIC5338/9 provides low quiescent current operation, using only 70µA with both outputs enabled. The MIC5339 also incorporates an active discharge feature that pulls down the output of the regulator when the part is disabled. The MIC5338/9 is available in fixed output voltages in a lead-free (RoHS-compliant) 6-pin 1.6mm x 1.6mm Thin leadless package. Additional Features 2.5V to 5.5V input voltage range Two 300mA outputs High output accuracy: 2% Low quiescent current: 70 µA total Stable with ceramic output capacitors Independent enable pins Low dropout voltage: 220mV at 300mA Low output noise Thermal shutdown protection Current limit protection Output discharge circuit

The MIC5338/9 is an advanced dual 300mA LDO ideal for powering general purpose portable devices requiring low output noise and excellent power supply rejection ratio (PSRR). The MIC5338/9 provides two independently controlled, high performance 300mA LDOs in a tiny 1.6mm x 1.6mm Thin package.

The MIC5338/9 provides two low noise outputs with fast transient response. Additionally the MIC5338/9 provides low quiescent current operation, using only 70µA with both outputs enabled. The MIC5339 also incorporates an active discharge feature that pulls down the output of the regulator when the part is disabled.

The MIC5338/9 is available in fixed output voltages in a lead-free (RoHS-compliant) 6-pin 1.6mm x 1.6mm Thin leadless package.

Additional Features

    • 2.5V to 5.5V input voltage range
    • Two 300mA outputs
    • High output accuracy: 2%
    • Low quiescent current: 70 µA total
    • Stable with ceramic output capacitors
    • Independent enable pins
    • Low dropout voltage: 220mV at 300mA
    • Low output noise
    • Thermal shutdown protection
    • Current limit protection
    • Output discharge circuit
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5339
Product Name Dual 300mA LDO w/ Active Discharge
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ25306RTER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9471-3ES V33 - TLE9471-3ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details
Gates and Inverters - 74HCT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details