Microchip Technology, Inc. Dual, High Performance 300mA uCap ULDO MIC5335

Description
The MIC5335 is a high current density, dual Ultra Low Dropout (ULDO) linear regulator. The MIC5335 is ideally suited for portable electronics which demand overall high performance in a very small form factor. The MIC5335 delivers exceptional thermal performances for those applications that demand higher power dissipation requirements in a very small footprint. In addition, the MIC5335 integrates two high performance 300mA LDOs with independent enable functions and offers high PSRR eliminating the need for a bypass capacitor. The MIC5335 is a µCap design which enables operation with very small output capacitors for stability, thereby reducing required board space and component cost. The MIC5335 is available in fixed output voltages. Additional voltages are available. For more information, contact Microchip sales office. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage: 75mV at 300mA Independent enable pins High PSRR: >65dB 300mA output current per LDO µCap Stable with 1µF ceramic capacitor Low quiescent current: 90µA/LDO Fast turn-on time: 30µs Low output voltage noise: 24µVrms Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC5335 is a high current density, dual Ultra Low Dropout (ULDO) linear regulator. The MIC5335 is ideally suited for portable electronics which demand overall high performance in a very small form factor. The MIC5335 delivers exceptional thermal performances for those applications that demand higher power dissipation requirements in a very small footprint. In addition, the MIC5335 integrates two high performance 300mA LDOs with independent enable functions and offers high PSRR eliminating the need for a bypass capacitor. The MIC5335 is a µCap design which enables operation with very small output capacitors for stability, thereby reducing required board space and component cost. The MIC5335 is available in fixed output voltages. Additional voltages are available. For more information, contact Microchip sales office. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage: 75mV at 300mA Independent enable pins High PSRR: >65dB 300mA output current per LDO µCap Stable with 1µF ceramic capacitor Low quiescent current: 90µA/LDO Fast turn-on time: 30µs Low output voltage noise: 24µVrms Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual, High Performance 300mA uCap ULDO - MIC5335 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual, High Performance 300mA uCap ULDO
MIC5335
Dual, High Performance 300mA uCap ULDO MIC5335
The MIC5335 is a high current density, dual Ultra Low Dropout (ULDO) linear regulator. The MIC5335 is ideally suited for portable electronics which demand overall high performance in a very small form factor. The MIC5335 delivers exceptional thermal performances for those applications that demand higher power dissipation requirements in a very small footprint. In addition, the MIC5335 integrates two high performance 300mA LDOs with independent enable functions and offers high PSRR eliminating the need for a bypass capacitor. The MIC5335 is a µCap design which enables operation with very small output capacitors for stability, thereby reducing required board space and component cost. The MIC5335 is available in fixed output voltages. Additional voltages are available. For more information, contact Microchip sales office. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage: 75mV at 300mA Independent enable pins High PSRR: >65dB 300mA output current per LDO µCap Stable with 1µF ceramic capacitor Low quiescent current: 90µA/LDO Fast turn-on time: 30µs Low output voltage noise: 24µVrms Thermal shutdown protection Current limit protection

The MIC5335 is a high current density, dual Ultra Low Dropout (ULDO) linear regulator. The MIC5335 is ideally suited for portable electronics which demand overall high performance in a very small form factor. The MIC5335 delivers exceptional thermal performances for those applications that demand higher power dissipation requirements in a very small footprint. In addition, the MIC5335 integrates two high performance 300mA LDOs with independent enable functions and offers high PSRR eliminating the need for a bypass capacitor.

The MIC5335 is a µCap design which enables operation with very small output capacitors for stability, thereby reducing required board space and component cost.

The MIC5335 is available in fixed output voltages. Additional voltages are available. For more information, contact Microchip sales office.

Additional Features

    • 2.3V to 5.5V input voltage range
    • Ultra-low dropout voltage: 75mV at 300mA
    • Independent enable pins
    • High PSRR: >65dB
    • 300mA output current per LDO
    • µCap Stable with 1µF ceramic capacitor
    • Low quiescent current: 90µA/LDO
    • Fast turn-on time: 30µs
    • Low output voltage noise: 24µVrms
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5335
Product Name Dual, High Performance 300mA uCap ULDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
IC PWR SWITCH N-CHAN 1:1 DSO-8 - 376-BSP772TNUMA1 - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - CD4069UBNSR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.209", 5.30mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details