Microchip Technology, Inc. Dual 300mA uCap LDO MIC5330

Description
The MIC5330 is a tiny dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics due to its high power supply ripple rejection (PSRR) and ultra low output noise. The MIC5330 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low dropout voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering RF/noise sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO 75mV @ 300mA High PSRR: >70dB @ 1KHz Ultra-low output noise: 30µVrms ±2% initial output accuracy Excellent Load/Line transient response Fast start-up time: 30µs 300mA output current per LDO Thermal shutdown protection Low quiescent current: 75µA per output Current limit protection
Datasheet
Description
The MIC5330 is a tiny dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics due to its high power supply ripple rejection (PSRR) and ultra low output noise. The MIC5330 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low dropout voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering RF/noise sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO 75mV @ 300mA High PSRR: >70dB @ 1KHz Ultra-low output noise: 30µVrms ±2% initial output accuracy Excellent Load/Line transient response Fast start-up time: 30µs 300mA output current per LDO Thermal shutdown protection Low quiescent current: 75µA per output Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 300mA uCap LDO - MIC5330 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 300mA uCap LDO
MIC5330
Dual 300mA uCap LDO MIC5330
The MIC5330 is a tiny dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics due to its high power supply ripple rejection (PSRR) and ultra low output noise. The MIC5330 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low dropout voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering RF/noise sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO 75mV @ 300mA High PSRR: >70dB @ 1KHz Ultra-low output noise: 30µVrms ±2% initial output accuracy Excellent Load/Line transient response Fast start-up time: 30µs 300mA output current per LDO Thermal shutdown protection Low quiescent current: 75µA per output Current limit protection

The MIC5330 is a tiny dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics due to its high power supply ripple rejection (PSRR) and ultra low output noise. The MIC5330 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low dropout voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering RF/noise sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications.

Additional Features

    • 2.3V to 5.5V input voltage range
    • Ultra-low dropout voltage ULDO 75mV @ 300mA
    • High PSRR: >70dB @ 1KHz
    • Ultra-low output noise: 30µVrms
    • ±2% initial output accuracy
    • Excellent Load/Line transient response
    • Fast start-up time: 30µs
    • 300mA output current per LDO
    • Thermal shutdown protection
    • Low quiescent current: 75µA per output
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5330
Product Name Dual 300mA uCap LDO
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3131 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011515DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
 - IPS021S - Rochester Electronics
Infineon Technologies AG
Specs
Package Type TO-263; Other; TO-263-3
View Details