Microchip Technology, Inc. 300mA uCap ULDO High PSRR Low Noise Regulator MIC5323

Description
The MIC5323 is a high-performance, 300mA LDO regulator, offering extremely high PSRR and very low noise while consuming low ground current. Ideal for battery operated applications, the MIC5323 features 2% accuracy, extremely low dropout voltage (120mV at 300mA), and low ground current at light load (typically 90µA). When disabled, the MIC5323 typically consumes less than 1µA. The MIC5323 is a µCap design operating with small ceramic output capacitors for stability, thereby reducing required board space and component cost. The MIC5323 is available in fixed output voltages and thin SOT-23-5 package. Additional voltage options are available. Additional Features Ultra-low dropout voltage of 120mV at 300mA Input voltage range: 2.65 to 5.5V Stable with ceramic output capacitor 300mA guaranteed output current Low output noise: 20µVrms High PSRR: up to 80dB at 1kHz Less than 30µs turn-on time with CBYP = 0.1µF High output accuracy: ±2.0% over temperature Thermal shutdown protection Current limit protection Thin SOT-23-5 package
Datasheet
Description
The MIC5323 is a high-performance, 300mA LDO regulator, offering extremely high PSRR and very low noise while consuming low ground current. Ideal for battery operated applications, the MIC5323 features 2% accuracy, extremely low dropout voltage (120mV at 300mA), and low ground current at light load (typically 90µA). When disabled, the MIC5323 typically consumes less than 1µA. The MIC5323 is a µCap design operating with small ceramic output capacitors for stability, thereby reducing required board space and component cost. The MIC5323 is available in fixed output voltages and thin SOT-23-5 package. Additional voltage options are available. Additional Features Ultra-low dropout voltage of 120mV at 300mA Input voltage range: 2.65 to 5.5V Stable with ceramic output capacitor 300mA guaranteed output current Low output noise: 20µVrms High PSRR: up to 80dB at 1kHz Less than 30µs turn-on time with CBYP = 0.1µF High output accuracy: ±2.0% over temperature Thermal shutdown protection Current limit protection Thin SOT-23-5 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA uCap ULDO High PSRR Low Noise Regulator - MIC5323 - Microchip Technology, Inc.
Chandler, AZ, United States
300mA uCap ULDO High PSRR Low Noise Regulator
MIC5323
300mA uCap ULDO High PSRR Low Noise Regulator MIC5323
The MIC5323 is a high-performance, 300mA LDO regulator, offering extremely high PSRR and very low noise while consuming low ground current. Ideal for battery operated applications, the MIC5323 features 2% accuracy, extremely low dropout voltage (120mV at 300mA), and low ground current at light load (typically 90µA). When disabled, the MIC5323 typically consumes less than 1µA. The MIC5323 is a µCap design operating with small ceramic output capacitors for stability, thereby reducing required board space and component cost. The MIC5323 is available in fixed output voltages and thin SOT-23-5 package. Additional voltage options are available. Additional Features Ultra-low dropout voltage of 120mV at 300mA Input voltage range: 2.65 to 5.5V Stable with ceramic output capacitor 300mA guaranteed output current Low output noise: 20µVrms High PSRR: up to 80dB at 1kHz Less than 30µs turn-on time with CBYP = 0.1µF High output accuracy: ±2.0% over temperature Thermal shutdown protection Current limit protection Thin SOT-23-5 package

The MIC5323 is a high-performance, 300mA LDO regulator, offering extremely high PSRR and very low noise while consuming low ground current.

Ideal for battery operated applications, the MIC5323 features 2% accuracy, extremely low dropout voltage (120mV at 300mA), and low ground current at light load (typically 90µA). When disabled, the MIC5323 typically consumes less than 1µA.

The MIC5323 is a µCap design operating with small ceramic output capacitors for stability, thereby reducing required board space and component cost.

The MIC5323 is available in fixed output voltages and thin SOT-23-5 package. Additional voltage options are available.

Additional Features

    • Ultra-low dropout voltage of 120mV at 300mA
    • Input voltage range: 2.65 to 5.5V
    • Stable with ceramic output capacitor
    • 300mA guaranteed output current
    • Low output noise: 20µVrms
    • High PSRR: up to 80dB at 1kHz
    • Less than 30µs turn-on time with CBYP = 0.1µF
    • High output accuracy: ±2.0% over temperature
    • Thermal shutdown protection
    • Current limit protection
    • Thin SOT-23-5 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC5323
Product Name 300mA uCap ULDO High PSRR Low Noise Regulator
Package Type Other; ['TSOT', 'UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Voltage Regulators - 1828342P - RS Components, Ltd.
Specs
Package Type TO-92; Other; TO-92
View Details