Microchip Technology, Inc. Dual High Performance 150mA uCap ULDO MIC5322

Description
The MIC5322 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for those applications that require high Power Supply Rejection Ratio (PSRR). It provides a bypass pin to increase PSRR for noise sensitive portable electronics. The MIC5322 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, very high power supply rejection, very low output noise and exceptional thermal package characteristics makes it ideal for powering RF applications, cellular phones, GPS, imaging sensors for digital still cameras, PDAs, MP3 players, and other portable applications. The MIC5322 ULDO is available in fixed-output voltages in SOT-23, and TSOP. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO: 35mV @ 150mA Bypass pin for improved noise performance High PSRR: >75dB on each LDO Ultra-low noise output: > 30µVrms Dual 150mA outputs µCap stable with 1µF ceramic capacitor Low quiescent current: 150µA Fast turn-on time: 45µs Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC5322 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for those applications that require high Power Supply Rejection Ratio (PSRR). It provides a bypass pin to increase PSRR for noise sensitive portable electronics. The MIC5322 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, very high power supply rejection, very low output noise and exceptional thermal package characteristics makes it ideal for powering RF applications, cellular phones, GPS, imaging sensors for digital still cameras, PDAs, MP3 players, and other portable applications. The MIC5322 ULDO is available in fixed-output voltages in SOT-23, and TSOP. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO: 35mV @ 150mA Bypass pin for improved noise performance High PSRR: >75dB on each LDO Ultra-low noise output: > 30µVrms Dual 150mA outputs µCap stable with 1µF ceramic capacitor Low quiescent current: 150µA Fast turn-on time: 45µs Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual High Performance 150mA uCap ULDO - MIC5322 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual High Performance 150mA uCap ULDO
MIC5322
Dual High Performance 150mA uCap ULDO MIC5322
The MIC5322 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for those applications that require high Power Supply Rejection Ratio (PSRR). It provides a bypass pin to increase PSRR for noise sensitive portable electronics. The MIC5322 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, very high power supply rejection, very low output noise and exceptional thermal package characteristics makes it ideal for powering RF applications, cellular phones, GPS, imaging sensors for digital still cameras, PDAs, MP3 players, and other portable applications. The MIC5322 ULDO is available in fixed-output voltages in SOT-23, and TSOP. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO: 35mV @ 150mA Bypass pin for improved noise performance High PSRR: >75dB on each LDO Ultra-low noise output: > 30µVrms Dual 150mA outputs µCap stable with 1µF ceramic capacitor Low quiescent current: 150µA Fast turn-on time: 45µs Thermal shutdown protection Current limit protection

The MIC5322 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for those applications that require high Power Supply Rejection Ratio (PSRR). It provides a bypass pin to increase PSRR for noise sensitive portable electronics.

The MIC5322 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, very high power supply rejection, very low output noise and exceptional thermal package characteristics makes it ideal for powering RF applications, cellular phones, GPS, imaging sensors for digital still cameras, PDAs, MP3 players, and other portable applications.

The MIC5322 ULDO is available in fixed-output voltages in SOT-23, and TSOP.

Additional Features

    • 2.3V to 5.5V input voltage range
    • Ultra-low dropout voltage ULDO: 35mV @ 150mA
    • Bypass pin for improved noise performance
    • High PSRR: >75dB on each LDO
    • Ultra-low noise output: > 30µVrms
    • Dual 150mA outputs
    • µCap stable with 1µF ceramic capacitor
    • Low quiescent current: 150µA
    • Fast turn-on time: 45µs
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5322
Product Name Dual High Performance 150mA uCap ULDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3175 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
CSD97370AQ5M Synchronous Buck NexFET? Power Stage, Vds 30V - CSD97370AQ5M - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ S - TLE4254EJ S - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74AHC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details