Microchip Technology, Inc. Ldo, Adj, 0.5A, 0.2Vdo, 1%, 6Mlf; Output Type Microchip MIC5319YML-TR

Description
LDO, ADJ, 0.5A, 0.2VDO, 1%, 6MLF; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.5A, 0.2VDO, 1%, 6MLF; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.5A, 0.2Vdo, 1%, 6Mlf; Output Type Microchip - 02AH1986 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.5A, 0.2Vdo, 1%, 6Mlf; Output Type Microchip
02AH1986
Ldo, Adj, 0.5A, 0.2Vdo, 1%, 6Mlf; Output Type Microchip 02AH1986
LDO, ADJ, 0.5A, 0.2VDO, 1%, 6MLF; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes

LDO, ADJ, 0.5A, 0.2VDO, 1%, 6MLF; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5319YML-TR
LDO Voltage Regulators MIC5319YML-TR
LDO Voltage Regulators 500mA uCap Ultra-Low Dropout, High PSRR LDO Regulator

LDO Voltage Regulators 500mA uCap Ultra-Low Dropout, High PSRR LDO Regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 02AH1986 MIC5319YML-TR
Product Name Ldo, Adj, 0.5A, 0.2Vdo, 1%, 6Mlf; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details