IC REG LIN 1.5V 500MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5319-1.5BD5 | MIC5319-1.5BD5 |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |
| IOUT | 0.5000 amps | 0.5000 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Life Cycle Stage | Removed; Obsolete |