Microchip Technology, Inc. High Performance 300mA uCap ULDO MIC5318

Description
The MIC5318 is a high performance, single output, ultra-low dropout (ULDO™) regulator that offers low total output noise in an ultra-small Thin package. The MIC5318 is capable of sourcing 300mA output current and offers high PSRR and low output noise, making it a great solution for RF applications. Ideal for battery-operated applications, the MIC5318 offers 2% initial accuracy, extremely low dropout voltage (110mV at 300mA), and low ground current (typically 85µA total). The MIC5318 can also be put into a zero off-mode current state, drawing no current when disabled. The MIC5318 is available in the 1.6mm x 1.6mm Thin package, occupying only 2.56mm2 of PCB area, a 36% reduction in board area when compared to SC-70 and 2mm x 2mm packages. The MIC5318 has an operating junction temperature range of -40°C to +125°C and is available in fixed and adjustable output voltages in lead-free (RoHS-compliant) Thin and Thin SOT23-5 packages. Additional Features Ultra-low dropout voltage: 110mV at 300mA Input voltage range: 2.3V to 6.0V 300mA guaranteed output current Stable with ceramic output capacitors Ultra-low output noise: 30µVrms Low quiescent current: 85µA total High PSRR: >70dB at 1kHz Less than 35µs turn-on time High output accuracy: ± 2% initial accuracy ± 3% over temperature Thermal shutdown and current limit protection Tiny 6-pin 1.6mm x 1.6mm Thin package Thin SOT23-5 package
Datasheet
Description
The MIC5318 is a high performance, single output, ultra-low dropout (ULDO™) regulator that offers low total output noise in an ultra-small Thin package. The MIC5318 is capable of sourcing 300mA output current and offers high PSRR and low output noise, making it a great solution for RF applications. Ideal for battery-operated applications, the MIC5318 offers 2% initial accuracy, extremely low dropout voltage (110mV at 300mA), and low ground current (typically 85µA total). The MIC5318 can also be put into a zero off-mode current state, drawing no current when disabled. The MIC5318 is available in the 1.6mm x 1.6mm Thin package, occupying only 2.56mm2 of PCB area, a 36% reduction in board area when compared to SC-70 and 2mm x 2mm packages. The MIC5318 has an operating junction temperature range of -40°C to +125°C and is available in fixed and adjustable output voltages in lead-free (RoHS-compliant) Thin and Thin SOT23-5 packages. Additional Features Ultra-low dropout voltage: 110mV at 300mA Input voltage range: 2.3V to 6.0V 300mA guaranteed output current Stable with ceramic output capacitors Ultra-low output noise: 30µVrms Low quiescent current: 85µA total High PSRR: >70dB at 1kHz Less than 35µs turn-on time High output accuracy: ± 2% initial accuracy ± 3% over temperature Thermal shutdown and current limit protection Tiny 6-pin 1.6mm x 1.6mm Thin package Thin SOT23-5 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 300mA uCap ULDO - MIC5318 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance 300mA uCap ULDO
MIC5318
High Performance 300mA uCap ULDO MIC5318
The MIC5318 is a high performance, single output, ultra-low dropout (ULDO™) regulator that offers low total output noise in an ultra-small Thin package. The MIC5318 is capable of sourcing 300mA output current and offers high PSRR and low output noise, making it a great solution for RF applications. Ideal for battery-operated applications, the MIC5318 offers 2% initial accuracy, extremely low dropout voltage (110mV at 300mA), and low ground current (typically 85µA total). The MIC5318 can also be put into a zero off-mode current state, drawing no current when disabled. The MIC5318 is available in the 1.6mm x 1.6mm Thin package, occupying only 2.56mm2 of PCB area, a 36% reduction in board area when compared to SC-70 and 2mm x 2mm packages. The MIC5318 has an operating junction temperature range of -40°C to +125°C and is available in fixed and adjustable output voltages in lead-free (RoHS-compliant) Thin and Thin SOT23-5 packages. Additional Features Ultra-low dropout voltage: 110mV at 300mA Input voltage range: 2.3V to 6.0V 300mA guaranteed output current Stable with ceramic output capacitors Ultra-low output noise: 30µVrms Low quiescent current: 85µA total High PSRR: >70dB at 1kHz Less than 35µs turn-on time High output accuracy: ± 2% initial accuracy ± 3% over temperature Thermal shutdown and current limit protection Tiny 6-pin 1.6mm x 1.6mm Thin package Thin SOT23-5 package

The MIC5318 is a high performance, single output, ultra-low dropout (ULDO™) regulator that offers low total output noise in an ultra-small Thin package. The MIC5318 is capable of sourcing 300mA output current and offers high PSRR and low output noise, making it a great solution for RF applications.

Ideal for battery-operated applications, the MIC5318 offers 2% initial accuracy, extremely low dropout voltage (110mV at 300mA), and low ground current (typically 85µA total). The MIC5318 can also be put into a zero off-mode current state, drawing no current when disabled.

The MIC5318 is available in the 1.6mm x 1.6mm Thin package, occupying only 2.56mm2 of PCB area, a 36% reduction in board area when compared to SC-70 and 2mm x 2mm packages.

The MIC5318 has an operating junction temperature range of -40°C to +125°C and is available in fixed and adjustable output voltages in lead-free (RoHS-compliant) Thin and Thin SOT23-5 packages.

Additional Features

    • Ultra-low dropout voltage: 110mV at 300mA
    • Input voltage range: 2.3V to 6.0V
    • 300mA guaranteed output current
    • Stable with ceramic output capacitors
    • Ultra-low output noise: 30µVrms
    • Low quiescent current: 85µA total
    • High PSRR: >70dB at 1kHz
    • Less than 35µs turn-on time
    • High output accuracy:
      • ± 2% initial accuracy
      • ± 3% over temperature
    • Thermal shutdown and current limit protection
    • Tiny 6-pin 1.6mm x 1.6mm Thin package
    • Thin SOT23-5 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5318
Product Name High Performance 300mA uCap ULDO
Package Type Other; ['TSOT', 'UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM25037-Q1 Dual-Mode PWM Controller With Alternating Outputs - LM25037QMTX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Synchronization Pin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
IC PWR SWITCH N-CHAN 1:1 TO263-7 - 376-BTS612N1 E3128A - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details