Microchip Technology, Inc. Ldo, 0.11V, 0.3A, 3.3V, 3%, 6Mlf; Output Type Microchip MIC5318-3.3YMT-TR

Description
LDO, 0.11V, 0.3A, 3.3V, 3%, 6MLF; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, 0.11V, 0.3A, 3.3V, 3%, 6MLF; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 0.11V, 0.3A, 3.3V, 3%, 6Mlf; Output Type Microchip - 03AJ2154 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.11V, 0.3A, 3.3V, 3%, 6Mlf; Output Type Microchip
03AJ2154
Ldo, 0.11V, 0.3A, 3.3V, 3%, 6Mlf; Output Type Microchip 03AJ2154
LDO, 0.11V, 0.3A, 3.3V, 3%, 6MLF; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, 0.11V, 0.3A, 3.3V, 3%, 6MLF; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2154
Product Name Ldo, 0.11V, 0.3A, 3.3V, 3%, 6Mlf; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details