The MIC5318-2.6YD5 TR is a linear voltage regulator from Quarktwin Technology Ltd. designed for high performance in compact applications. It provides a single output with a maximum output current of 300mA and features an ultra-low dropout voltage of 110mV at full load. The device operates within an input voltage range of 2.3V to 6.0V and is stable with ceramic output capacitors, making it suitable for various portable electronic applications. This regulator boasts low output noise of 30µVrms and a low quiescent current of 85µA, enhancing its efficiency in battery-operated devices. It also includes thermal shutdown and current limit protection for added reliability. The MIC5318-2.6YD5 TR is available in a compact 5-pin Thin SOT23 package, which occupies minimal PCB area, making it ideal for space-constrained designs. The operating temperature range is from -40°C to +125°C, ensuring performance in diverse environmental conditions.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC5318-2.6YD5 TR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| Life Cycle Stage | Active |
| Output Voltage | 2.6 to ? volts |