Microchip Technology, Inc. Single, High Performance 150mA LDO MIC5317

Description
The MIC5317 is a high performance 150mA low dropout regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package for stringent space requirements and demanding performance. The MIC5317 operates from an input voltage from 2.5V to 6.0V and is capable of providing the output voltages of 1.0V to 3.6V making it ideal for USB port or 6V AC adaptor applications. The MIC5317 offers 2% initial accuracy, low dropout voltage (155mV @ 150mA), and low ground current (typically 29µA). The MIC5317 can also be put into a zero-off-mode current state, drawing virtually no current when disabled. The MIC5317 is available in several advanced packages including a lead-free (RoHS-compliant) 1mm x 1mm Thin DFN occupying only 1mm2 of PCB area, a 75% reduction in board area compared to SC-70 and 2mm x 2mm DFN packages. It is also available in a SOT23-5 and TSOT23-5 package. The MIC5317 has an operating junction temperature range of -40°C to 125°C. Additional Features Tiny 1mm x 1mm Thin DFN, SOT23-5 and TSOT23-5 packages Wide 2.5V to 6V operating range 150mA guaranteed output current Stable with 1µF ceramic output capacitors Low dropout voltage: 155mV @ 150mA Excellent load/line transient response Low quiescent current: 29µA High PSRR: 70dB Thermal-shutdown and current-limit protection
Datasheet
Description
The MIC5317 is a high performance 150mA low dropout regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package for stringent space requirements and demanding performance. The MIC5317 operates from an input voltage from 2.5V to 6.0V and is capable of providing the output voltages of 1.0V to 3.6V making it ideal for USB port or 6V AC adaptor applications. The MIC5317 offers 2% initial accuracy, low dropout voltage (155mV @ 150mA), and low ground current (typically 29µA). The MIC5317 can also be put into a zero-off-mode current state, drawing virtually no current when disabled. The MIC5317 is available in several advanced packages including a lead-free (RoHS-compliant) 1mm x 1mm Thin DFN occupying only 1mm2 of PCB area, a 75% reduction in board area compared to SC-70 and 2mm x 2mm DFN packages. It is also available in a SOT23-5 and TSOT23-5 package. The MIC5317 has an operating junction temperature range of -40°C to 125°C. Additional Features Tiny 1mm x 1mm Thin DFN, SOT23-5 and TSOT23-5 packages Wide 2.5V to 6V operating range 150mA guaranteed output current Stable with 1µF ceramic output capacitors Low dropout voltage: 155mV @ 150mA Excellent load/line transient response Low quiescent current: 29µA High PSRR: 70dB Thermal-shutdown and current-limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, High Performance 150mA LDO - MIC5317 - Microchip Technology, Inc.
Chandler, AZ, United States
Single, High Performance 150mA LDO
MIC5317
Single, High Performance 150mA LDO MIC5317
The MIC5317 is a high performance 150mA low dropout regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package for stringent space requirements and demanding performance. The MIC5317 operates from an input voltage from 2.5V to 6.0V and is capable of providing the output voltages of 1.0V to 3.6V making it ideal for USB port or 6V AC adaptor applications. The MIC5317 offers 2% initial accuracy, low dropout voltage (155mV @ 150mA), and low ground current (typically 29µA). The MIC5317 can also be put into a zero-off-mode current state, drawing virtually no current when disabled. The MIC5317 is available in several advanced packages including a lead-free (RoHS-compliant) 1mm x 1mm Thin DFN occupying only 1mm2 of PCB area, a 75% reduction in board area compared to SC-70 and 2mm x 2mm DFN packages. It is also available in a SOT23-5 and TSOT23-5 package. The MIC5317 has an operating junction temperature range of -40°C to 125°C. Additional Features Tiny 1mm x 1mm Thin DFN, SOT23-5 and TSOT23-5 packages Wide 2.5V to 6V operating range 150mA guaranteed output current Stable with 1µF ceramic output capacitors Low dropout voltage: 155mV @ 150mA Excellent load/line transient response Low quiescent current: 29µA High PSRR: 70dB Thermal-shutdown and current-limit protection

The MIC5317 is a high performance 150mA low dropout regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package for stringent space requirements and demanding performance. The MIC5317 operates from an input voltage from 2.5V to 6.0V and is capable of providing the output voltages of 1.0V to 3.6V making it ideal for USB port or 6V AC adaptor applications.

The MIC5317 offers 2% initial accuracy, low dropout voltage (155mV @ 150mA), and low ground current (typically 29µA). The MIC5317 can also be put into a zero-off-mode current state, drawing virtually no current when disabled.

The MIC5317 is available in several advanced packages including a lead-free (RoHS-compliant) 1mm x 1mm Thin DFN occupying only 1mm2 of PCB area, a 75% reduction in board area compared to SC-70 and 2mm x 2mm DFN packages. It is also available in a SOT23-5 and TSOT23-5 package.

The MIC5317 has an operating junction temperature range of -40°C to 125°C.

Additional Features

    • Tiny 1mm x 1mm Thin DFN, SOT23-5 and TSOT23-5 packages
    • Wide 2.5V to 6V operating range
    • 150mA guaranteed output current
    • Stable with 1µF ceramic output capacitors
    • Low dropout voltage: 155mV @ 150mA
    • Excellent load/line transient response
    • Low quiescent current: 29µA
    • High PSRR: 70dB
    • Thermal-shutdown and current-limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5317
Product Name Single, High Performance 150mA LDO
Package Type SOT23; Other; ['TSOT', 'UDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
LM25037 Dual-Mode PWM Controller With Alternating Outputs - LM25037MTX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Synchronization Pin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9272QX V33 - TLE9272QX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details