IC REG LINEAR 3.3V 150MA 4DFN
IC REG LINEAR 3.3V 150MA 4DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
LDO Voltage Regulators Single, High Performance 150mA LDO
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5317-3.3YMT-T5 | MIC5317-3.3YMT-T5 | MIC5317-3.3YMT-T5 | MIC5317-3.3YMT-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| IQ | 3.90E-5 amps | 3.90E-5 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Enable |