Microchip Technology, Inc. LDO Voltage Regulators MIC5317-3.3YM5-TR

Description
LDO Voltage Regulators Single LDO, Hi-Perf. 150mA, 3.3 Vout
Datasheet
Description
LDO Voltage Regulators Single LDO, Hi-Perf. 150mA, 3.3 Vout
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5317-3.3YM5-TR
LDO Voltage Regulators MIC5317-3.3YM5-TR
LDO Voltage Regulators Single LDO, Hi-Perf. 150mA, 3.3 Vout

LDO Voltage Regulators Single LDO, Hi-Perf. 150mA, 3.3 Vout

Buy Now Datasheet
Ldo, Fixed, 3.3V, 0.15A, -40 To 125Deg C; Output Type Microchip - 41AH8554 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.15A, -40 To 125Deg C; Output Type Microchip
41AH8554
Ldo, Fixed, 3.3V, 0.15A, -40 To 125Deg C; Output Type Microchip 41AH8554
LDO, FIXED, 3.3V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 3.3V, 0.15A, -40 To 125Deg C; Output Type Microchip - 72AC6217 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.15A, -40 To 125Deg C; Output Type Microchip
72AC6217
Ldo, Fixed, 3.3V, 0.15A, -40 To 125Deg C; Output Type Microchip 72AC6217
LDO, FIXED, 3.3V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC5317-3.3YM5-TR 41AH8554
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 0.15A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details