Microchip Technology, Inc. 3.3V 150MA Voltage Regulator IC MIC5317-3.3YD5-T5

Description
IC REG LIN 3.3V 150MA TSOT23-5 Product overview: MIC5317-3.3YD5-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5317-3.3YD5-T 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 3.3V 150MA TSOT23-5 Product overview: MIC5317-3.3YD5-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5317-3.3YD5-T 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150MA Voltage Regulator IC
776-MIC5317-3.3YD5-T5
3.3V 150MA Voltage Regulator IC 776-MIC5317-3.3YD5-T5
IC REG LIN 3.3V 150MA TSOT23-5 Product overview: MIC5317-3.3YD5-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5317-3.3YD5-T 5 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 150MA TSOT23-5 Product overview: MIC5317-3.3YD5-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5317-3.3YD5-T5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5317-3.3YD5-T5 - 1077045-MIC5317-3.3YD5-T5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5317-3.3YD5-T5
1077045-MIC5317-3.3YD5-T5
PMIC - PMIC - Voltage Regulators - Linear - MIC5317-3.3YD5-T5 1077045-MIC5317-3.3YD5-T5
Manufacturer: Microchip Technology Win Source Part Number: 1077045-MIC5317-3.3Y D5-T5 Packaging: Cut Reel Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.31V @ 150mA Operating Supply Current: 39μA PSRR: 80dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1077045-MIC5317-3.3YD5-T5
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.31V @ 150mA
Operating Supply Current: 39μA
PSRR: 80dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5317-3.3YD5-T5
LDO Voltage Regulators MIC5317-3.3YD5-T5
LDO Voltage Regulators Single, High Performance 150mA LDO

LDO Voltage Regulators Single, High Performance 150mA LDO

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5317-3.3YD5-T5
PMIC - Voltage Regulators - Linear MIC5317-3.3YD5-T5
IC REG LIN 3.3V 150MA TSOT23-5

IC REG LIN 3.3V 150MA TSOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5317-3.3YD5-T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5317-3.3YD5-T5
Voltage Regulators - Linear MIC5317-3.3YD5-T5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5317-3.3YD5-T5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5317-3.3YD5-T5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5317-3.3YD5-T5
IC REG LIN 3.3V 150MA TSOT23-5

IC REG LIN 3.3V 150MA TSOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC5317-3.3YD5-T5 1077045-MIC5317-3.3YD5-T5 MIC5317-3.3YD5-T5 MIC5317-3.3YD5-T5 MIC5317-3.3YD5-T5 MIC5317-3.3YD5-T5
Product Name 3.3V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5317-3.3YD5-T5 LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.3100 to ? volts 0.3100 volts
Unlock Full Specs
to access all available technical data