IC REG LINEAR 3V 150MA TSOT23-5
LDO Voltage Regulators Single, High Performance 150mA LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LINEAR 3V 150MA TSOT23-5
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5317-3.0YD5-T5 | MIC5317-3.0YD5-T5 | MIC5317-3.0YD5-T5 | MIC5317-3.0YD5-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Output Voltage | 3 volts | 3 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| IQ | 3.90E-5 amps | 3.90E-5 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |