IC REG LIN 1.5V 150MA TSOT23-5
IC REG LIN 1.5V 150MA TSOT23-5
LDO Voltage Regulators Single, High Performance 150mA LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5317-1.5YD5-T5 | MIC5317-1.5YD5-T5 | MIC5317-1.5YD5-T5 | MIC5317-1.5YD5-T5 |
| Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Special Features | Enable | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Package Type | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Output Voltage | 1.5 volts | 1.5 to ? volts | ||
| IQ | 3.90E-5 amps | 3.90E-5 amps |