Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
IC REG LINEAR 1.2V 150MA 4DFN
LDO Voltage Regulators Single, High Performance 150mA LDO
IC REG LINEAR 1.2V 150MA 4DFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5317-1.2YMT-T5 | MIC5317-1.2YMT-T5 | MIC5317-1.2YMT-T5 | MIC5317-1.2YMT-T5 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | |||
| Life Cycle Stage | Active | |||
| Output Voltage | 1.2 to ? volts | 1.2 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps |