Microchip Technology, Inc. Low Vin/Vout Dual 300mA LDO with Vselect MIC5315

Description
The MIC5315 is a high performance, dual low input voltage, low dropout regulator with voltage select. Major features include two 300mA LDOs, input voltage down to 1.7V, ultra low drop out of 85mV at full load, and voltage select. Each LDO has its own low voltage input for system flexibility. The low input voltages and low drop out operation provides high efficiency by reducing the input to output voltage step which minimizes the regulator power loss. Voltage select is incorporated into the second output, which reduces the output voltage to a lower level to further save power while in stand-by mode. Ideal for battery operated applications; the MIC5315 offers 1% accuracy and low ground current to increase light load efficiency. The MIC5315 can also be put into a zero off-mode current state, drawing virtually no current when disabled. Additional Features 300mA output current for each LDO Dual low voltage regulator inputs: 1.7V to 5.5V Low output voltage range: 0.8V to 2.0V Ultra-low dropout voltage of 85mV @ 300mA Voltage select function Stable with 1 µF ceramic output capacitors Very fast transient response Thermal shutdown and current limit protection
Datasheet
Description
The MIC5315 is a high performance, dual low input voltage, low dropout regulator with voltage select. Major features include two 300mA LDOs, input voltage down to 1.7V, ultra low drop out of 85mV at full load, and voltage select. Each LDO has its own low voltage input for system flexibility. The low input voltages and low drop out operation provides high efficiency by reducing the input to output voltage step which minimizes the regulator power loss. Voltage select is incorporated into the second output, which reduces the output voltage to a lower level to further save power while in stand-by mode. Ideal for battery operated applications; the MIC5315 offers 1% accuracy and low ground current to increase light load efficiency. The MIC5315 can also be put into a zero off-mode current state, drawing virtually no current when disabled. Additional Features 300mA output current for each LDO Dual low voltage regulator inputs: 1.7V to 5.5V Low output voltage range: 0.8V to 2.0V Ultra-low dropout voltage of 85mV @ 300mA Voltage select function Stable with 1 µF ceramic output capacitors Very fast transient response Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Vin/Vout Dual 300mA LDO with Vselect - MIC5315 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Vin/Vout Dual 300mA LDO with Vselect
MIC5315
Low Vin/Vout Dual 300mA LDO with Vselect MIC5315
The MIC5315 is a high performance, dual low input voltage, low dropout regulator with voltage select. Major features include two 300mA LDOs, input voltage down to 1.7V, ultra low drop out of 85mV at full load, and voltage select. Each LDO has its own low voltage input for system flexibility. The low input voltages and low drop out operation provides high efficiency by reducing the input to output voltage step which minimizes the regulator power loss. Voltage select is incorporated into the second output, which reduces the output voltage to a lower level to further save power while in stand-by mode. Ideal for battery operated applications; the MIC5315 offers 1% accuracy and low ground current to increase light load efficiency. The MIC5315 can also be put into a zero off-mode current state, drawing virtually no current when disabled. Additional Features 300mA output current for each LDO Dual low voltage regulator inputs: 1.7V to 5.5V Low output voltage range: 0.8V to 2.0V Ultra-low dropout voltage of 85mV @ 300mA Voltage select function Stable with 1 µF ceramic output capacitors Very fast transient response Thermal shutdown and current limit protection

The MIC5315 is a high performance, dual low input voltage, low dropout regulator with voltage select. Major features include two 300mA LDOs, input voltage down to 1.7V, ultra low drop out of 85mV at full load, and voltage select. Each LDO has its own low voltage input for system flexibility. The low input voltages and low drop out operation provides high efficiency by reducing the input to output voltage step which minimizes the regulator power loss. Voltage select is incorporated into the second output, which reduces the output voltage to a lower level to further save power while in stand-by mode.

Ideal for battery operated applications; the MIC5315 offers 1% accuracy and low ground current to increase light load efficiency. The MIC5315 can also be put into a zero off-mode current state, drawing virtually no current when disabled.

Additional Features

    • 300mA output current for each LDO
    • Dual low voltage regulator inputs: 1.7V to 5.5V
    • Low output voltage range: 0.8V to 2.0V
    • Ultra-low dropout voltage of 85mV @ 300mA
    • Voltage select function
    • Stable with 1 µF ceramic output capacitors
    • Very fast transient response
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5315
Product Name Low Vin/Vout Dual 300mA LDO with Vselect
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supply Chip >> Motor Driver ICs - DRV8876PWPR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42764DV - TLE42764DV - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details