The MIC5315-F5CYMT TR is a dual low dropout (LDO) voltage regulator designed for applications requiring high efficiency and flexibility. It features two outputs, each capable of delivering 300mA, with input voltage ranges from 1.7V to 5.5V. The device has an ultra-low dropout voltage of 85mV at full load, which minimizes power loss and enhances efficiency, particularly in battery-operated devices. This regulator includes a voltage select function on the second output, allowing for a lower output voltage to conserve power during standby mode. It operates with a low ground current, improving efficiency at light loads, and can be placed in a zero-off-mode current state, drawing virtually no current when disabled. The MIC5315 is stable with 1µF ceramic output capacitors and offers fast transient response, thermal shutdown, and current limit protection. The product is housed in a compact 10-pin 2mm x 2mm Thin MLF package, making it suitable for space-constrained applications such as mobile phones, GPS devices, portable media players, and digital cameras. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environments.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC5315-F5CYMT TR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 10-UFDFN, 10-TMLF® |
| Life Cycle Stage | Active |
| Output Voltage | 1.5 to ? volts |