IC REG LINEAR 2.85V/2.7V 10MLF Product overview: MIC5311-NLYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 2.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 2.7V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5311-NLYML-TR
Manufacturer: Microchip Technology
Win Source Part Number: 788726-MIC5311-NLYML
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad, 10-MLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: MIC5311
Output Voltage: 2.85V, 2.7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
PSRR: 65dB ~ 35dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 10-MLF (3x3)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.24V @ 300mA, 0.24V @ 300mA
Alternative Parts (Cross-Reference): ISL9000IRBLZ-T; ISL9014IRBLZ; ISL9014IRBLZ-T; ISL9000IRBLZ;
Introduction Date: February 01, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.85V/2.7V 10MLF
IC REG LINEAR 2.85V/2.7V 10MLF
LDO Voltage Regulators Portable Power LowQ, Dual uCap LDO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5311-NLYML-TR | 788726-MIC5311-NLYML-TR | MIC5311-NLYML-TR | MIC5311-NLYML-TR | MIC5311-NLYML-TR |
| Product Name | 2.85V 2.7V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5311-NLYML-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF | |||
| Output Voltage | 2.85 to 2.7 volts | 2.7 volts | 2.85 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 5.5 volts |