Microchip Technology, Inc. Dual 150mA LDO MIC5310

Description
The MIC5310 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics due to its high power supply ripple rejection (PSRR) and ultra low output noise. The MIC5310 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-drop-out voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering RF/noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players and webcam applications Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO 35mV @ 150mA High PSRR: >70dB @ 1KHz Ultra-low output noise: 30µVrms ±2% initial output accuracy Excellent load/line transient response Fast start-up time: 30µs µCap stable with 1µF ceramic capacitor Thermal shutdown protection Low quiescent current: 75µA per output Current limit protection
Datasheet
Description
The MIC5310 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics due to its high power supply ripple rejection (PSRR) and ultra low output noise. The MIC5310 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-drop-out voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering RF/noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players and webcam applications Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO 35mV @ 150mA High PSRR: >70dB @ 1KHz Ultra-low output noise: 30µVrms ±2% initial output accuracy Excellent load/line transient response Fast start-up time: 30µs µCap stable with 1µF ceramic capacitor Thermal shutdown protection Low quiescent current: 75µA per output Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 150mA LDO - MIC5310 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 150mA LDO
MIC5310
Dual 150mA LDO MIC5310
The MIC5310 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics due to its high power supply ripple rejection (PSRR) and ultra low output noise. The MIC5310 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-drop-out voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering RF/noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players and webcam applications Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO 35mV @ 150mA High PSRR: >70dB @ 1KHz Ultra-low output noise: 30µVrms ±2% initial output accuracy Excellent load/line transient response Fast start-up time: 30µs µCap stable with 1µF ceramic capacitor Thermal shutdown protection Low quiescent current: 75µA per output Current limit protection

The MIC5310 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics due to its high power supply ripple rejection (PSRR) and ultra low output noise.

The MIC5310 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-drop-out voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering RF/noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players and webcam applications

Additional Features

    • 2.3V to 5.5V input voltage range
    • Ultra-low dropout voltage ULDO 35mV @ 150mA
    • High PSRR: >70dB @ 1KHz
    • Ultra-low output noise: 30µVrms
    • ±2% initial output accuracy
    • Excellent load/line transient response
    • Fast start-up time: 30µs
    • µCap stable with 1µF ceramic capacitor
    • Thermal shutdown protection
    • Low quiescent current: 75µA per output
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5310
Product Name Dual 150mA LDO
Package Type Other; ['WAFER', 'UDFN', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3170 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
DCV010512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5502M - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(M)
Output Voltage 10 to 26 volts
View Details
IC PWR DRIVER N-CHANNEL 1:1 8SO - 376-IPS022G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details