Microchip Technology, Inc. Ldo Volt Reg, 0.3A, 1.2V, Tmlf-6; Output Type Microchip MIC5309-1.2YMT-TR

Description
LDO VOLT REG, 0.3A, 1.2V, TMLF-6; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.3A, 1.2V, TMLF-6; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.3A, 1.2V, Tmlf-6; Output Type Microchip - 03AJ2149 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.3A, 1.2V, Tmlf-6; Output Type Microchip
03AJ2149
Ldo Volt Reg, 0.3A, 1.2V, Tmlf-6; Output Type Microchip 03AJ2149
LDO VOLT REG, 0.3A, 1.2V, TMLF-6; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.3A, 1.2V, TMLF-6; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2149
Product Name Ldo Volt Reg, 0.3A, 1.2V, Tmlf-6; Output Type Microchip
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details