Microchip Technology, Inc. 150mA Micropower uCap Baseband LDO MIC5306

Description
The MIC5306 is a micropower, µCap low dropout regulator designed for optimal performance in a small space. It is capable of sourcing 150mA of output current and only draws 16µA of operating current. This high performance LDO offers fast transient response and good PSRR while consuming a minimum of current. Ideal for battery-operated applications, the MIC5306 offers 1% accuracy and extremely low dropout voltage (45mV at 100mA). Equipped with a TTL logic-compatible enable pin, the MIC5306 can be put into a zero off-mode current state, drawing no current when disabled. The MIC5306 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. The MIC5306 is available in fixed output voltages in Thin SOT-23-5 packaging. Additional Features Input voltage range: 2.25V to 5.5V Ultra-low IQ: only 16µA operating current Stable with ceramic output capacitor Low dropout voltage: 45mV at 100mA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC5306 is a micropower, µCap low dropout regulator designed for optimal performance in a small space. It is capable of sourcing 150mA of output current and only draws 16µA of operating current. This high performance LDO offers fast transient response and good PSRR while consuming a minimum of current. Ideal for battery-operated applications, the MIC5306 offers 1% accuracy and extremely low dropout voltage (45mV at 100mA). Equipped with a TTL logic-compatible enable pin, the MIC5306 can be put into a zero off-mode current state, drawing no current when disabled. The MIC5306 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. The MIC5306 is available in fixed output voltages in Thin SOT-23-5 packaging. Additional Features Input voltage range: 2.25V to 5.5V Ultra-low IQ: only 16µA operating current Stable with ceramic output capacitor Low dropout voltage: 45mV at 100mA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA Micropower uCap Baseband LDO - MIC5306 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA Micropower uCap Baseband LDO
MIC5306
150mA Micropower uCap Baseband LDO MIC5306
The MIC5306 is a micropower, µCap low dropout regulator designed for optimal performance in a small space. It is capable of sourcing 150mA of output current and only draws 16µA of operating current. This high performance LDO offers fast transient response and good PSRR while consuming a minimum of current. Ideal for battery-operated applications, the MIC5306 offers 1% accuracy and extremely low dropout voltage (45mV at 100mA). Equipped with a TTL logic-compatible enable pin, the MIC5306 can be put into a zero off-mode current state, drawing no current when disabled. The MIC5306 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. The MIC5306 is available in fixed output voltages in Thin SOT-23-5 packaging. Additional Features Input voltage range: 2.25V to 5.5V Ultra-low IQ: only 16µA operating current Stable with ceramic output capacitor Low dropout voltage: 45mV at 100mA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection

The MIC5306 is a micropower, µCap low dropout regulator designed for optimal performance in a small space. It is capable of sourcing 150mA of output current and only draws 16µA of operating current. This high performance LDO offers fast transient response and good PSRR while consuming a minimum of current.

Ideal for battery-operated applications, the MIC5306 offers 1% accuracy and extremely low dropout voltage (45mV at 100mA). Equipped with a TTL logic-compatible enable pin, the MIC5306 can be put into a zero off-mode current state, drawing no current when disabled.

The MIC5306 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.

The MIC5306 is available in fixed output voltages in Thin SOT-23-5 packaging.

Additional Features

    • Input voltage range: 2.25V to 5.5V
    • Ultra-low IQ: only 16µA operating current
    • Stable with ceramic output capacitor
    • Low dropout voltage: 45mV at 100mA
    • High output accuracy:
      • ±1.0% initial accuracy
      • ±2.0% over temperature
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5306
Product Name 150mA Micropower uCap Baseband LDO
Package Type Other; ['TSOT']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74AC04E - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 14-DIP (0.300", 7.62mm)
Input Voltage 1.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Gates and Inverters - 74HC04BQ,115 - ODG (Origin Data Global)
Specs
Package Type Other; 14-VFQFN Exposed Pad
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details