Microchip Technology, Inc. 150mA uCap Ultra-Low Dropout LDO MIC5305

Description
The MIC5305 is a high-performance, 150mA LDO regulator, offering extremely high PSRR and very low noise while consuming low ground current. Ideal for battery-operated applications, the MIC5305 features 1% accuracy, extremely low dropout voltage (60mV at 150mA), and low ground current at light load (typically 90µA). Equipped with a logic-compatible enable pin, the MIC5305 can be put into a zero-off-mode current state, drawing no current when disabled. The MIC5305 is a µCap design operating with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. Additional Features Ultra-low dropout voltage: 60mV at 150mA Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor 150mA guaranteed output current Low output noise: 20µVrms Low quiescent current: 90µA total High PSRR: up to 85dB at 1kHz Less than 30µs turn-on time w/CBYP = 0.01µF High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection Thin SOT-23-5 package
Datasheet
Description
The MIC5305 is a high-performance, 150mA LDO regulator, offering extremely high PSRR and very low noise while consuming low ground current. Ideal for battery-operated applications, the MIC5305 features 1% accuracy, extremely low dropout voltage (60mV at 150mA), and low ground current at light load (typically 90µA). Equipped with a logic-compatible enable pin, the MIC5305 can be put into a zero-off-mode current state, drawing no current when disabled. The MIC5305 is a µCap design operating with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. Additional Features Ultra-low dropout voltage: 60mV at 150mA Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor 150mA guaranteed output current Low output noise: 20µVrms Low quiescent current: 90µA total High PSRR: up to 85dB at 1kHz Less than 30µs turn-on time w/CBYP = 0.01µF High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection Thin SOT-23-5 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA uCap Ultra-Low Dropout LDO - MIC5305 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA uCap Ultra-Low Dropout LDO
MIC5305
150mA uCap Ultra-Low Dropout LDO MIC5305
The MIC5305 is a high-performance, 150mA LDO regulator, offering extremely high PSRR and very low noise while consuming low ground current. Ideal for battery-operated applications, the MIC5305 features 1% accuracy, extremely low dropout voltage (60mV at 150mA), and low ground current at light load (typically 90µA). Equipped with a logic-compatible enable pin, the MIC5305 can be put into a zero-off-mode current state, drawing no current when disabled. The MIC5305 is a µCap design operating with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. Additional Features Ultra-low dropout voltage: 60mV at 150mA Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor 150mA guaranteed output current Low output noise: 20µVrms Low quiescent current: 90µA total High PSRR: up to 85dB at 1kHz Less than 30µs turn-on time w/CBYP = 0.01µF High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection Thin SOT-23-5 package

The MIC5305 is a high-performance, 150mA LDO regulator, offering extremely high PSRR and very low noise while consuming low ground current.

Ideal for battery-operated applications, the MIC5305 features 1% accuracy, extremely low dropout voltage (60mV at 150mA), and low ground current at light load (typically 90µA). Equipped with a logic-compatible enable pin, the MIC5305 can be put into a zero-off-mode current state, drawing no current when disabled.

The MIC5305 is a µCap design operating with very small ceramic output capacitors for stability, thereby reducing required board space and component cost.

Additional Features

    • Ultra-low dropout voltage: 60mV at 150mA
    • Input voltage range: 2.25V to 5.5V
    • Stable with ceramic output capacitor
    • 150mA guaranteed output current
    • Low output noise: 20µVrms
    • Low quiescent current: 90µA total
    • High PSRR: up to 85dB at 1kHz
    • Less than 30µs turn-on time w/CBYP = 0.01µF
    • High output accuracy:
      • ±1.0% initial accuracy
      • ±2.0% over temperature
    • Thermal shutdown protection
    • Current limit protection
    • Thin SOT-23-5 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5305
Product Name 150mA uCap Ultra-Low Dropout LDO
Package Type Other; ['TSOT', 'UDFN', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3170 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA8A37N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
 - CYPD3196-24LDXS - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-24
View Details