Microchip Technology, Inc. 150Ma Ucap Ultra Low Dropout High Psrr Ldo Regulator 5 Tsot T/r Rohs Compliant Microchip MIC5305-3.0YD5-TR

Description
150MA UCAP ULTRA LOW DROPOUT HIGH PSRR LDO REGULATOR 5 TSOT - T/R ROHS COMPLIANT: YES
Datasheet
Description
150MA UCAP ULTRA LOW DROPOUT HIGH PSRR LDO REGULATOR 5 TSOT - T/R ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150Ma Ucap Ultra Low Dropout High Psrr Ldo Regulator 5 Tsot T/r Rohs Compliant Microchip - 71Y2110 - Newark, An Avnet Company
Chicago, IL, United States
150Ma Ucap Ultra Low Dropout High Psrr Ldo Regulator 5 Tsot T/r Rohs Compliant Microchip
71Y2110
150Ma Ucap Ultra Low Dropout High Psrr Ldo Regulator 5 Tsot T/r Rohs Compliant Microchip 71Y2110
150MA UCAP ULTRA LOW DROPOUT HIGH PSRR LDO REGULATOR 5 TSOT - T/R ROHS COMPLIANT: YES

150MA UCAP ULTRA LOW DROPOUT HIGH PSRR LDO REGULATOR 5 TSOT - T/R ROHS COMPLIANT: YES

Supplier's Site
Ldo Volt Reg, 0.15A, 3V, Tsot-23-5; Output Type Microchip - 03AJ2146 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.15A, 3V, Tsot-23-5; Output Type Microchip
03AJ2146
Ldo Volt Reg, 0.15A, 3V, Tsot-23-5; Output Type Microchip 03AJ2146
LDO VOLT REG, 0.15A, 3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.15A, 3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71Y2110 03AJ2146
Product Name 150Ma Ucap Ultra Low Dropout High Psrr Ldo Regulator 5 Tsot T/r Rohs Compliant Microchip Ldo Volt Reg, 0.15A, 3V, Tsot-23-5; Output Type Microchip
Input Voltage 2.25 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details