Microchip Technology, Inc. -150 MA 150mA LDO Voltage Regulator IC MIC5305-3.0BD5TR

Description
MIC5305 -150 MA MICROCAP ULTRA-L / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5 Product overview: MIC5305-3.0BD5TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -150 MA, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -150 MA, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-3.0BD5TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MIC5305 -150 MA MICROCAP ULTRA-L / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5 Product overview: MIC5305-3.0BD5TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -150 MA, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -150 MA, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-3.0BD5TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-150 MA 150mA LDO Voltage Regulator IC
699-MIC5305-3.0BD5TR
-150 MA 150mA LDO Voltage Regulator IC 699-MIC5305-3.0BD5TR
MIC5305 -150 MA MICROCAP ULTRA-L / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5 Product overview: MIC5305-3.0BD5TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -150 MA, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -150 MA, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-3.0BD5TR can be used for catalog matching and distributor lookup.

MIC5305 -150 MA MICROCAP ULTRA-L / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5 Product overview: MIC5305-3.0BD5TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -150 MA, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -150 MA, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-3.0BD5TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320169-MIC5305-3.0BD5TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320169-MIC5305-3.0BD5TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320169-MIC5305-3.0BD5TR
Manufacturer: Microchip Technology Win Source Part Number: 1320169-MIC5305-3.0B D5TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SOT-23-5 Thin, TSOT-23-5 PSRR: 85dB ~ 65dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature Fake Threat In the Open Market: 82 Current - Quiescent (Iq): 150 µA REACH Status: Vendor Undefined Other Part Number: 2156-MIC5305-3.0BD5T R-576 Voltage Dropout (Max): 0.85V @ 150mA Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: Microchip Technology
Win Source Part Number: 1320169-MIC5305-3.0BD5TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-5 Thin, TSOT-23-5
PSRR: 85dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Fake Threat In the Open Market: 82
Current - Quiescent (Iq): 150 µA
REACH Status: Vendor Undefined
Other Part Number: 2156-MIC5305-3.0BD5TR-576
Voltage Dropout (Max): 0.85V @ 150mA
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
Voltage Regulators - Linear - MIC5305-3.0BD5TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5305-3.0BD5TR
Voltage Regulators - Linear MIC5305-3.0BD5TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5305-3.0BD5TR 1320169-MIC5305-3.0BD5TR MIC5305-3.0BD5TR
Product Name -150 MA 150mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 3 volts 3 to ? volts
IOUT 0.1500 amps 0.1500 amps
VIN 5.5 volts ? to 5.5 volts
Unlock Full Specs
to access all available technical data