Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.9YML TR MIC5305-2.9YML TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044790-MIC5305-2.9YM L TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.06V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-MLF (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.9V Dropout Voltage-Max: 0.85V @ 150mA Operating Supply Current: 150μA PSRR: 85dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044790-MIC5305-2.9YM L TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.06V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-MLF (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.9V Dropout Voltage-Max: 0.85V @ 150mA Operating Supply Current: 150μA PSRR: 85dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.9YML TR - 044790-MIC5305-2.9YML TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.9YML TR
044790-MIC5305-2.9YML TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.9YML TR 044790-MIC5305-2.9YML TR
Manufacturer: Microchip Technology Win Source Part Number: 044790-MIC5305-2.9YM L TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.06V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-MLF (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.9V Dropout Voltage-Max: 0.85V @ 150mA Operating Supply Current: 150μA PSRR: 85dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 044790-MIC5305-2.9YML TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-MLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.9V
Dropout Voltage-Max: 0.85V @ 150mA
Operating Supply Current: 150μA
PSRR: 85dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
2.9V 0.15A LDO Voltage Regulator IC
699-MIC5305-2.9YML TR
2.9V 0.15A LDO Voltage Regulator IC 699-MIC5305-2.9YML TR
IC REG LDO 2.9V 0.15A 6MLF Product overview: MIC5305-2.9YML TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-2.9YML TR can be used for catalog matching and distributor lookup.

IC REG LDO 2.9V 0.15A 6MLF Product overview: MIC5305-2.9YML TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-2.9YML TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 044790-MIC5305-2.9YML TR 699-MIC5305-2.9YML TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.9YML TR 2.9V 0.15A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 6-MLF (2x2) Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1914782 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details