Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC5305-2.8BD5TR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| Life Cycle Stage | Active |
| Output Voltage | 2.8 to ? volts |